Motor Type: CSCR
Displacement: 12.11 cm^3
Lubricant Type: ISO22
Lubricant Charge: 350 mL
Starting Torque: HST
| EMBRACO | |
|---|---|
| Product Category | Refrigeration Compressors and Air Conditioning Compressors |
| Product Number | NEU6214U |
| Product Name | Compressor |
| Capacity | 1.68 kW (2.26 BHP) |
| Input Power | 373 watts |
| Rating Refrigerant | R-290 |