Motor Type: CSCR
Displacement: 14.28 cm^3
Lubricant Type: ISO22
Lubricant Charge: 350 mL
Starting Torque: HST
| EMBRACO | |
|---|---|
| Product Category | Refrigeration Compressors and Air Conditioning Compressors |
| Product Number | NEK6217GK |
| Product Name | Compressor |
| Capacity | 2.07 kW (2.78 BHP) |
| Input Power | 560 watts |
| Rating Refrigerant | R-404A |