Motor Type: RSIR-RSCR
Displacement: 8.39 cm^3
Lubricant Type: ISO22
Lubricant Charge: 350 mL
Starting Torque: LST
| EMBRACO | |
|---|---|
| Product Category | Refrigeration Compressors and Air Conditioning Compressors |
| Product Number | NEK1118Z |
| Product Name | Compressor |
| Capacity | 0.22 kW (0.3009 BHP) |