EMBRACO Compressor EMY70CLP

Description
Motor Type: RSIR Displacement: 11.14 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 11.14 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMY70CLP - EMBRACO
Suwanee, GA, USA
Compressor
EMY70CLP
Compressor EMY70CLP
Motor Type: RSIR Displacement: 11.14 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 11.14 cm^3
Lubricant Type: ISO5
Lubricant Charge: 150 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMY70CLP
Product Name Compressor
Capacity 0.15 kW (0.1964 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Speed-regulated Semi-hermetic Compact Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Screw
View Details
Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
Compressor - EMT49HLP - EMBRACO
Specs
Capacity 0.08 kW (0.1123 BHP)
Rating Refrigerant R-134a
EER 0.9600
View Details
Frick® Screw Compressor Drivelines -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 4474.00 kW (5997 BHP)
Displacement 13966 SCMH (11833 MSCFD)
Construction Screw
View Details