EMBRACO Compressor EMU45HER

Description
Motor Type: RSIR Displacement: 3.77 cm^3 Lubricant Type: ISO7 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 3.77 cm^3 Lubricant Type: ISO7 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMU45HER - EMBRACO
Suwanee, GA, USA
Compressor
EMU45HER
Compressor EMU45HER
Motor Type: RSIR Displacement: 3.77 cm^3 Lubricant Type: ISO7 Lubricant Charge: 160 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 3.77 cm^3
Lubricant Type: ISO7
Lubricant Charge: 160 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMU45HER
Product Name Compressor
Capacity 0.13 kW (0.1762 BHP)
Input Power 93.27 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
 - Model MASA - 150 - Reznor
Specs
Capacity 31.45 kW (42.16 BHP)
Rating Refrigerant R-410A
EER 12.7
View Details
Open-drive Two-stage Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Piston
View Details