EMBRACO Compressor EMT6170Z

Description
Motor Type: CSIR Displacement: 7.69 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 7.69 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMT6170Z - EMBRACO
Suwanee, GA, USA
Compressor
EMT6170Z
Compressor EMT6170Z
Motor Type: CSIR Displacement: 7.69 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 7.69 cm^3
Lubricant Type: ISO22
Lubricant Charge: 180 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMT6170Z
Product Name Compressor
Capacity 0.79 kW (1.06 BHP)
Input Power 249 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressors for Refrigeration Applications -  - Danfoss A/S
Specs
Refrigerant Options R22; R134a; R404a; R407c; R507; R407F, R407A
Construction Reciprocating
View Details
SDV Series Piston Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 77.5 SCMH (65.66 MSCFD)
Construction Piston
View Details
UL Semi-hermetic Reciprocating Compressors -  - Frascold S.P.A.
Specs
Input Power 37307 watts
Displacement 154 SCMH (131 MSCFD)
Refrigerant Options HFC/HCFC/HFO
View Details