Motor Type: CSIR
Displacement: 11.14 cm^3
Lubricant Type: ISO22
Lubricant Charge: 180 mL
Starting Torque: HST
| EMBRACO | |
|---|---|
| Product Category | Refrigeration Compressors and Air Conditioning Compressors |
| Product Number | EMT6160Y |
| Product Name | Compressor |
| Capacity | 0.59 kW (0.7873 BHP) |
| Input Power | 187 watts |
| Rating Refrigerant | R-600a |