EMBRACO Compressor EMT2130GK

Description
Motor Type: CSIR Displacement: 6.76 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 6.76 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMT2130GK - EMBRACO
Suwanee, GA, USA
Compressor
EMT2130GK
Compressor EMT2130GK
Motor Type: CSIR Displacement: 6.76 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 6.76 cm^3
Lubricant Type: ISO22
Lubricant Charge: 180 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMT2130GK
Product Name Compressor
Capacity 0.39 kW (0.5239 BHP)
Input Power 373 watts
Rating Refrigerant R-404A
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressors for Heating Applications -  - Danfoss A/S
Specs
Refrigerant Options R407c; R410A,
Construction Scroll
View Details
 - Model MASA - 180 - Reznor
Specs
Capacity 39.63 kW (53.12 BHP)
Rating Refrigerant R-410A
EER 11.8
View Details
Semi-hermetic Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Piston
View Details