Motor Type: RSIR
Displacement: 5.89 cm^3
Lubricant Type: ISO10
Lubricant Charge: 160 mL
Starting Torque: LST
| EMBRACO | |
|---|---|
| Product Category | Refrigeration Compressors and Air Conditioning Compressors |
| Product Number | EMI70HNR |
| Product Name | Compressor |
| Capacity | 0.21 kW (0.2775 BHP) |
| Input Power | 149 watts |
| Rating Refrigerant | R-134a |