EMBRACO Compressor EM65HNR

Description
Motor Type: RSIR-CSIR Displacement: 5.54 cm^3 Lubricant Type: ISO10 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR-CSIR Displacement: 5.54 cm^3 Lubricant Type: ISO10 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EM65HNR - EMBRACO
Suwanee, GA, USA
Compressor
EM65HNR
Compressor EM65HNR
Motor Type: RSIR-CSIR Displacement: 5.54 cm^3 Lubricant Type: ISO10 Lubricant Charge: 160 mL Starting Torque: LST

Motor Type: RSIR-CSIR
Displacement: 5.54 cm^3
Lubricant Type: ISO10
Lubricant Charge: 160 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EM65HNR
Product Name Compressor
Capacity 0.19 kW (0.2557 BHP)
Input Power 124 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Reciprocating Compressors for NH3 -  - Frascold S.P.A.
Specs
Displacement 188 SCMH (159 MSCFD)
Refrigerant Options NH3
Construction Piston
View Details
YORK® Multistage Centrifugal Compressors -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 11185.00 kW (14993 BHP)
Displacement 4422 SCMH (3746 MSCFD)
View Details
 - Model MASA - 180 - Reznor
Specs
Capacity 39.63 kW (53.12 BHP)
Rating Refrigerant R-410A
EER 11.8
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details