EMBRACO Compressor EM45HNR

Description
Motor Type: RSIR-CSIR Displacement: 3.77 cm^3 Lubricant Type: ISO10 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR-CSIR Displacement: 3.77 cm^3 Lubricant Type: ISO10 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EM45HNR - EMBRACO
Suwanee, GA, USA
Compressor
EM45HNR
Compressor EM45HNR
Motor Type: RSIR-CSIR Displacement: 3.77 cm^3 Lubricant Type: ISO10 Lubricant Charge: 160 mL Starting Torque: LST

Motor Type: RSIR-CSIR
Displacement: 3.77 cm^3
Lubricant Type: ISO10
Lubricant Charge: 160 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EM45HNR
Product Name Compressor
Capacity 0.12 kW (0.1653 BHP)
Input Power 93.27 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressors for Refrigeration Applications -  - Danfoss A/S
Specs
Refrigerant Options R22; R134a; R404a; R407c; R507; R407F, R407A
Construction Reciprocating
View Details
 - Model MASA - 240 - Reznor
Specs
Capacity 45.14 kW (60.51 BHP)
Rating Refrigerant R-410A
EER 11.5
View Details
Hermetic Compact Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Screw
View Details