EMBRACO Compressor EM2X3125U

Description
Motor Type: RSCR Displacement: 6.09 cm^3 Lubricant Type: ISO22 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 6.09 cm^3 Lubricant Type: ISO22 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EM2X3125U - EMBRACO
Suwanee, GA, USA
Compressor
EM2X3125U
Compressor EM2X3125U
Motor Type: RSCR Displacement: 6.09 cm^3 Lubricant Type: ISO22 Lubricant Charge: 150 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 6.09 cm^3
Lubricant Type: ISO22
Lubricant Charge: 150 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EM2X3125U
Product Name Compressor
Capacity 0.36 kW (0.4786 BHP)
Input Power 187 watts
Rating Refrigerant R-290
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details