EMBRACO Compressor EGZS80CLC

Description
Motor Type: RSCR Displacement: 11.14 cm^3 Lubricant Type: ISO5 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 11.14 cm^3 Lubricant Type: ISO5 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EGZS80CLC - EMBRACO
Suwanee, GA, USA
Compressor
EGZS80CLC
Compressor EGZS80CLC
Motor Type: RSCR Displacement: 11.14 cm^3 Lubricant Type: ISO5 Lubricant Charge: 280 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 11.14 cm^3
Lubricant Type: ISO5
Lubricant Charge: 280 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EGZS80CLC
Product Name Compressor
Capacity 0.15 kW (0.2011 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressor - EMI30HEX - EMBRACO
Specs
Capacity 0.09 kW (0.1201 BHP)
Input Power 74.61 watts
Rating Refrigerant R-134a
View Details
Semi-hermetic Compressors for Remote Oil Separator -  - Frascold S.P.A.
Specs
Input Power 119383 watts
Displacement 538 SCMH (456 MSCFD)
Refrigerant Options HFC/HCFC/HFO
View Details