Embedded Data Systems Point Sensor Thermistor PS-THERMISTOR

Description
All Frequencies 10K ohm thermistor transmitter Transmits unique ID and thermistor data Complies with part 15 of the FCC rules Conformal coating CRC-16 checked Status, ID, and thermistor data Low cost 418 MHz & 433 MHz Up to 600 foot transmission range Transmission rates from 10 to 17 seconds random Up to 100 transmitters can coexist Battery lasts from 6 to 10 years Very small (1.3” X 2.1” X .6”) ABS Enclosure Internal loop antenna 900 MHz Integrated 100mw, 900 MHz SSFH radio for long range performance Range Indoor: Up to 1300 feet Range Outdoor: Up to 1 mile with standard antenna Battery lasts up to 2 years with 5 minute transmit rate Very small (3.25” X 2.5” X 1.125”) ABS Enclosure External 1/4 wave antenna Part #s 3006-25 - Point Sensor Thermistor, 418 MHz - (3005-16 replacement) 3005-116 - Point Sensor Thermistor, 900 MHz 5002-09-TR - Point Sensor Thermistor, 433 MHz The Point Sensor Thermistor wireless transmitter is a battery operated 10K ohm thermistor interface with a microprocessor controlled 418 MHz, 433 MHz, or 900 MHz FCC certified radio transmitter. It has an on board time of day clock which allows it to spend most of the time in a low power quiescent state. At predetermined time intervals the clock will wake up the onboard microprocessor. Unique serial number information is read from a Dallas Semiconductor 1-wire digital device and thermistor data is read from a 12-bit analog to digital converter. This information is combined with a CRC-16 error check and transmitted in a very short data packet which results in a very short transmitter on-time. This architecture allows the sensor to consume very low energy resulting in a battery life of up to 2 years (900 MHz) or up to 10 years (418 MHz & 433 MHz). The electronics are coated with a conformal material which provides a moisture barrier against condensation. Submersion in water is not recommended. The service switch is activated by a pushbutton (418 MHz & 433 MHz), or by a magnet (900 MHz). Anytime the sensor is to be shipped the transmitter should be turned off or must be placed in a shielded container to prevent interference that might cause shipping problems. Start the sensor by either momentarily pushing the pushbutton under the center of the enclosure top (418 MHz) or by momentarily placing the magnet next to the "Service" label located by th…
Description
All Frequencies 10K ohm thermistor transmitter Transmits unique ID and thermistor data Complies with part 15 of the FCC rules Conformal coating CRC-16 checked Status, ID, and thermistor data Low cost 418 MHz & 433 MHz Up to 600 foot transmission range Transmission rates from 10 to 17 seconds random Up to 100 transmitters can coexist Battery lasts from 6 to 10 years Very small (1.3” X 2.1” X .6”) ABS Enclosure Internal loop antenna 900 MHz Integrated 100mw, 900 MHz SSFH radio for long range performance Range Indoor: Up to 1300 feet Range Outdoor: Up to 1 mile with standard antenna Battery lasts up to 2 years with 5 minute transmit rate Very small (3.25” X 2.5” X 1.125”) ABS Enclosure External 1/4 wave antenna Part #s 3006-25 - Point Sensor Thermistor, 418 MHz - (3005-16 replacement) 3005-116 - Point Sensor Thermistor, 900 MHz 5002-09-TR - Point Sensor Thermistor, 433 MHz The Point Sensor Thermistor wireless transmitter is a battery operated 10K ohm thermistor interface with a microprocessor controlled 418 MHz, 433 MHz, or 900 MHz FCC certified radio transmitter. It has an on board time of day clock which allows it to spend most of the time in a low power quiescent state. At predetermined time intervals the clock will wake up the onboard microprocessor. Unique serial number information is read from a Dallas Semiconductor 1-wire digital device and thermistor data is read from a 12-bit analog to digital converter. This information is combined with a CRC-16 error check and transmitted in a very short data packet which results in a very short transmitter on-time. This architecture allows the sensor to consume very low energy resulting in a battery life of up to 2 years (900 MHz) or up to 10 years (418 MHz & 433 MHz). The electronics are coated with a conformal material which provides a moisture barrier against condensation. Submersion in water is not recommended. The service switch is activated by a pushbutton (418 MHz & 433 MHz), or by a magnet (900 MHz). Anytime the sensor is to be shipped the transmitter should be turned off or must be placed in a shielded container to prevent interference that might cause shipping problems. Start the sensor by either momentarily pushing the pushbutton under the center of the enclosure top (418 MHz) or by momentarily placing the magnet next to the "Service" label located by th…

Suppliers

Company
Product
Description
Supplier Links
Point Sensor Thermistor - PS-THERMISTOR - Embedded Data Systems
Lawrenceburg, KY, USA
Point Sensor Thermistor
PS-THERMISTOR
Point Sensor Thermistor PS-THERMISTOR
All Frequencies 10K ohm thermistor transmitter Transmits unique ID and thermistor data Complies with part 15 of the FCC rules Conformal coating CRC-16 checked Status, ID, and thermistor data Low cost 418 MHz & 433 MHz Up to 600 foot transmission range Transmission rates from 10 to 17 seconds random Up to 100 transmitters can coexist Battery lasts from 6 to 10 years Very small (1.3” X 2.1” X .6”) ABS Enclosure Internal loop antenna 900 MHz Integrated 100mw, 900 MHz SSFH radio for long range performance Range Indoor: Up to 1300 feet Range Outdoor: Up to 1 mile with standard antenna Battery lasts up to 2 years with 5 minute transmit rate Very small (3.25” X 2.5” X 1.125”) ABS Enclosure External 1/4 wave antenna Part #s 3006-25 - Point Sensor Thermistor, 418 MHz - (3005-16 replacement) 3005-116 - Point Sensor Thermistor, 900 MHz 5002-09-TR - Point Sensor Thermistor, 433 MHz The Point Sensor Thermistor wireless transmitter is a battery operated 10K ohm thermistor interface with a microprocessor controlled 418 MHz, 433 MHz, or 900 MHz FCC certified radio transmitter. It has an on board time of day clock which allows it to spend most of the time in a low power quiescent state. At predetermined time intervals the clock will wake up the onboard microprocessor. Unique serial number information is read from a Dallas Semiconductor 1-wire digital device and thermistor data is read from a 12-bit analog to digital converter. This information is combined with a CRC-16 error check and transmitted in a very short data packet which results in a very short transmitter on-time. This architecture allows the sensor to consume very low energy resulting in a battery life of up to 2 years (900 MHz) or up to 10 years (418 MHz & 433 MHz). The electronics are coated with a conformal material which provides a moisture barrier against condensation. Submersion in water is not recommended. The service switch is activated by a pushbutton (418 MHz & 433 MHz), or by a magnet (900 MHz). Anytime the sensor is to be shipped the transmitter should be turned off or must be placed in a shielded container to prevent interference that might cause shipping problems. Start the sensor by either momentarily pushing the pushbutton under the center of the enclosure top (418 MHz) or by momentarily placing the magnet next to the "Service" label located by th…
All Frequencies
  • 10K ohm thermistor transmitter
  • Transmits unique ID and thermistor data
  • Complies with part 15 of the FCC rules
  • Conformal coating
  • CRC-16 checked Status, ID, and thermistor data
  • Low cost
418 MHz & 433 MHz
  • Up to 600 foot transmission range
  • Transmission rates from 10 to 17 seconds random
  • Up to 100 transmitters can coexist
  • Battery lasts from 6 to 10 years
  • Very small (1.3” X 2.1” X .6”) ABS Enclosure
  • Internal loop antenna
900 MHz
  • Integrated 100mw, 900 MHz SSFH radio for long range performance
  • Range Indoor: Up to 1300 feet
  • Range Outdoor: Up to 1 mile with standard antenna
  • Battery lasts up to 2 years with 5 minute transmit rate
  • Very small (3.25” X 2.5” X 1.125”) ABS Enclosure
  • External 1/4 wave antenna

Part #s

3006-25 - Point Sensor Thermistor, 418 MHz - (3005-16 replacement)
3005-116 - Point Sensor Thermistor, 900 MHz

5002-09-TR - Point Sensor Thermistor, 433 MHz

The Point Sensor Thermistor wireless transmitter is a battery operated 10K ohm thermistor interface with a microprocessor controlled 418 MHz, 433 MHz, or 900 MHz FCC certified radio transmitter. It has an on board time of day clock which allows it to spend most of the time in a low power quiescent state. At predetermined time intervals the clock will wake up the onboard microprocessor. Unique serial number information is read from a Dallas Semiconductor 1-wire digital device and thermistor data is read from a 12-bit analog to digital converter. This information is combined with a CRC-16 error check and transmitted in a very short data packet which results in a very short transmitter on-time. This architecture allows the sensor to consume very low energy resulting in a battery life of up to 2 years (900 MHz) or up to 10 years (418 MHz & 433 MHz).

The electronics are coated with a conformal material which provides a moisture barrier against condensation. Submersion in water is not recommended. The service switch is activated by a pushbutton (418 MHz & 433 MHz), or by a magnet (900 MHz). Anytime the sensor is to be shipped the transmitter should be turned off or must be placed in a shielded container to prevent interference that might cause shipping problems. Start the sensor by either momentarily pushing the pushbutton under the center of the enclosure top (418 MHz) or by momentarily placing the magnet next to the "Service" label located by th…

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Thermistors
Product Number PS-THERMISTOR
Product Name Point Sensor Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
Thermistor ICs - 1857856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details