Embedded Data Systems Point Transceiver PS-POINTTRANSCEIVER

Description
Channel Data Rate - 10k Transmit Power Output - 100mW Rx Sensitivity - -110dBm Range* - Indoor: 600’ to 1500’ Outdoor: 7 mi. with dipole, over 20 mi. with high gain antenna Interface Rejection - 70 dB at pager and cellular phone frequencies Part # - 4007-06 - Point Transceiver, 900 MHz The Point Transceiver is a general purpose compact data transceiver perfect for those needing high performance and dependable operation. It’s wireless modem transfers data at 9600 or 19200 baud up to ¼ mile in a city environment or greater than 10 miles line-of-sight with a directional antenna. It is ideally suited for applications in supervisory control and data acquisition (SCADA), remote meter reading, home automation, security, instrument monitoring, point of sale systems (POS) and myriad other applications. Transceiver modules have built-in support for multi-drop networking protocols. Multiple independent networks can operate in the same vicinity by using distinct network identifiers. The radios integrate quickly and seamlessly into any new or existing design. Simply output serial data from an microcontroller or RS-232 port into the radio to send FCC approved, frequency hopping spread spectrum data through the air and capture it on all receivers within range on the same network. The system behaves as a virtual half-duplex parallel-wired network.
Description
Channel Data Rate - 10k Transmit Power Output - 100mW Rx Sensitivity - -110dBm Range* - Indoor: 600’ to 1500’ Outdoor: 7 mi. with dipole, over 20 mi. with high gain antenna Interface Rejection - 70 dB at pager and cellular phone frequencies Part # - 4007-06 - Point Transceiver, 900 MHz The Point Transceiver is a general purpose compact data transceiver perfect for those needing high performance and dependable operation. It’s wireless modem transfers data at 9600 or 19200 baud up to ¼ mile in a city environment or greater than 10 miles line-of-sight with a directional antenna. It is ideally suited for applications in supervisory control and data acquisition (SCADA), remote meter reading, home automation, security, instrument monitoring, point of sale systems (POS) and myriad other applications. Transceiver modules have built-in support for multi-drop networking protocols. Multiple independent networks can operate in the same vicinity by using distinct network identifiers. The radios integrate quickly and seamlessly into any new or existing design. Simply output serial data from an microcontroller or RS-232 port into the radio to send FCC approved, frequency hopping spread spectrum data through the air and capture it on all receivers within range on the same network. The system behaves as a virtual half-duplex parallel-wired network.

Suppliers

Company
Product
Description
Supplier Links
Point Transceiver - PS-POINTTRANSCEIVER - Embedded Data Systems
Lawrenceburg, KY, USA
Point Transceiver
PS-POINTTRANSCEIVER
Point Transceiver PS-POINTTRANSCEIVER
Channel Data Rate - 10k Transmit Power Output - 100mW Rx Sensitivity - -110dBm Range* - Indoor: 600’ to 1500’ Outdoor: 7 mi. with dipole, over 20 mi. with high gain antenna Interface Rejection - 70 dB at pager and cellular phone frequencies Part # - 4007-06 - Point Transceiver, 900 MHz The Point Transceiver is a general purpose compact data transceiver perfect for those needing high performance and dependable operation. It’s wireless modem transfers data at 9600 or 19200 baud up to ¼ mile in a city environment or greater than 10 miles line-of-sight with a directional antenna. It is ideally suited for applications in supervisory control and data acquisition (SCADA), remote meter reading, home automation, security, instrument monitoring, point of sale systems (POS) and myriad other applications. Transceiver modules have built-in support for multi-drop networking protocols. Multiple independent networks can operate in the same vicinity by using distinct network identifiers. The radios integrate quickly and seamlessly into any new or existing design. Simply output serial data from an microcontroller or RS-232 port into the radio to send FCC approved, frequency hopping spread spectrum data through the air and capture it on all receivers within range on the same network. The system behaves as a virtual half-duplex parallel-wired network.
  • Channel Data Rate - 10k
  • Transmit Power Output - 100mW
  • Rx Sensitivity - -110dBm
  • Range* - Indoor: 600’ to 1500’ Outdoor: 7 mi. with dipole, over 20 mi. with high gain antenna
  • Interface Rejection - 70 dB at pager and cellular phone frequencies

Part # - 4007-06 - Point Transceiver, 900 MHz

The Point Transceiver is a general purpose compact data transceiver perfect for those needing high performance and dependable operation. It’s wireless modem transfers data at 9600 or 19200 baud up to ¼ mile in a city environment or greater than 10 miles line-of-sight with a directional antenna.

It is ideally suited for applications in supervisory control and data acquisition (SCADA), remote meter reading, home automation, security, instrument monitoring, point of sale systems (POS) and myriad other applications.

Transceiver modules have built-in support for multi-drop networking protocols. Multiple independent networks can operate in the same vicinity by using distinct network identifiers.

The radios integrate quickly and seamlessly into any new or existing design. Simply output serial data from an microcontroller or RS-232 port into the radio to send FCC approved, frequency hopping spread spectrum data through the air and capture it on all receivers within range on the same network. The system behaves as a virtual half-duplex parallel-wired network.

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Fiber Optic Transceivers
Product Number PS-POINTTRANSCEIVER
Product Name Point Transceiver
Data Rate 9.60E-6 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transceivers - 2836288 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details
LightABLE 10G LL Series 4TRX, 12TX, and 12RX: Rugged Transceivers -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Fiber Optic Transceiver Modules - 2084-SFP-GSM3-40K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1.25 Gbps
View Details
Ingiant Customized Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details