Embedded Data Systems PIR2 - Personal iButton Serial # Recorder PIR2

Description
Traceability - every PIR2 has a unique serial number. Supports all Maxim/Dallas Semiconductor iButtons. Collects the time and iButton identity for touch events. Secure NV Memory capacity to hold 500 readings. Visual & auditory feedback ensures ease of use. High integrity data - all records contain CRC-16’s. Low power battery lasts for 500,000 reads or 5 years. User replaceable off the shelf battery - CR2032. Compact (3.34” X 1.75” X .75”) ABS (UL 94 HB) Enclosure. Protected against 27kV ESD (IEC 801-2 Reference Model). Integrated real time clock. High speed downloading - up to 142 Kbps. The PIR2 is a low cost handheld data collector well suited for asset tracking, guard tour management, or other similar type tracking applications. The compact PIR2 quickly collects and securely stores time and identity information. This information comes from an internal clock and touched iButtons. There are many types of iButtons, some are used for simple identification, some contain nonvolatile memory, and others incorporate sensors like temperature and humidity. Regardless of type, all iButtons are enclosed in rugged stainless steel cans, have guaranteed unique serial numbers, and communicate using 1-Wire protocol. The PIR2 design leverages these three features. The iButton’s rugged stainless steel cans are small, easily mounted, and have a common outline. This standard form factor allows the PIR2 to make contact and read any of the iButtons. The iButton's guaranteed unique serial number allows it to be used to tag assets, identify people, or mark locations. The PIR2 captures the unique serial number of an iButton and records it along with the current time whenever a touch event occurs. Communication with 1-Wire protocol is readily accomplished using minimal hardware. The PIR2 is a low cost low power microprocessor device able to operate off a single coin cell for 5 years. In addition to the modest hardware requirements 1-Wire protocol includes strong error detection. The strong error detection allows 1-Wire networks to deliver reliable communications even under the challenging conditions of temporary intermittent contact. The PIR2 not only uses iButtons externally as data sources, it also uses a DS1996 (64-kbit Memory iButton) internally to securely store the data. The stored data includes the time of the touch event along with the unique serial number of the touched iButton and a CRC-16 to ensure data integrity. The DS1996 contains an internal battery allowing it to provide secure data retention for up to 10 years. To ensure data completeness, feedback is always provided to the operator. There is a visual …
Description
Traceability - every PIR2 has a unique serial number. Supports all Maxim/Dallas Semiconductor iButtons. Collects the time and iButton identity for touch events. Secure NV Memory capacity to hold 500 readings. Visual & auditory feedback ensures ease of use. High integrity data - all records contain CRC-16’s. Low power battery lasts for 500,000 reads or 5 years. User replaceable off the shelf battery - CR2032. Compact (3.34” X 1.75” X .75”) ABS (UL 94 HB) Enclosure. Protected against 27kV ESD (IEC 801-2 Reference Model). Integrated real time clock. High speed downloading - up to 142 Kbps. The PIR2 is a low cost handheld data collector well suited for asset tracking, guard tour management, or other similar type tracking applications. The compact PIR2 quickly collects and securely stores time and identity information. This information comes from an internal clock and touched iButtons. There are many types of iButtons, some are used for simple identification, some contain nonvolatile memory, and others incorporate sensors like temperature and humidity. Regardless of type, all iButtons are enclosed in rugged stainless steel cans, have guaranteed unique serial numbers, and communicate using 1-Wire protocol. The PIR2 design leverages these three features. The iButton’s rugged stainless steel cans are small, easily mounted, and have a common outline. This standard form factor allows the PIR2 to make contact and read any of the iButtons. The iButton's guaranteed unique serial number allows it to be used to tag assets, identify people, or mark locations. The PIR2 captures the unique serial number of an iButton and records it along with the current time whenever a touch event occurs. Communication with 1-Wire protocol is readily accomplished using minimal hardware. The PIR2 is a low cost low power microprocessor device able to operate off a single coin cell for 5 years. In addition to the modest hardware requirements 1-Wire protocol includes strong error detection. The strong error detection allows 1-Wire networks to deliver reliable communications even under the challenging conditions of temporary intermittent contact. The PIR2 not only uses iButtons externally as data sources, it also uses a DS1996 (64-kbit Memory iButton) internally to securely store the data. The stored data includes the time of the touch event along with the unique serial number of the touched iButton and a CRC-16 to ensure data integrity. The DS1996 contains an internal battery allowing it to provide secure data retention for up to 10 years. To ensure data completeness, feedback is always provided to the operator. There is a visual …

Suppliers

Company
Product
Description
Supplier Links
PIR2 - Personal iButton Serial # Recorder - PIR2 - Embedded Data Systems
Lawrenceburg, KY, USA
PIR2 - Personal iButton Serial # Recorder
PIR2
PIR2 - Personal iButton Serial # Recorder PIR2
Traceability - every PIR2 has a unique serial number. Supports all Maxim/Dallas Semiconductor iButtons. Collects the time and iButton identity for touch events. Secure NV Memory capacity to hold 500 readings. Visual & auditory feedback ensures ease of use. High integrity data - all records contain CRC-16’s. Low power battery lasts for 500,000 reads or 5 years. User replaceable off the shelf battery - CR2032. Compact (3.34” X 1.75” X .75”) ABS (UL 94 HB) Enclosure. Protected against 27kV ESD (IEC 801-2 Reference Model). Integrated real time clock. High speed downloading - up to 142 Kbps. The PIR2 is a low cost handheld data collector well suited for asset tracking, guard tour management, or other similar type tracking applications. The compact PIR2 quickly collects and securely stores time and identity information. This information comes from an internal clock and touched iButtons. There are many types of iButtons, some are used for simple identification, some contain nonvolatile memory, and others incorporate sensors like temperature and humidity. Regardless of type, all iButtons are enclosed in rugged stainless steel cans, have guaranteed unique serial numbers, and communicate using 1-Wire protocol. The PIR2 design leverages these three features. The iButton’s rugged stainless steel cans are small, easily mounted, and have a common outline. This standard form factor allows the PIR2 to make contact and read any of the iButtons. The iButton's guaranteed unique serial number allows it to be used to tag assets, identify people, or mark locations. The PIR2 captures the unique serial number of an iButton and records it along with the current time whenever a touch event occurs. Communication with 1-Wire protocol is readily accomplished using minimal hardware. The PIR2 is a low cost low power microprocessor device able to operate off a single coin cell for 5 years. In addition to the modest hardware requirements 1-Wire protocol includes strong error detection. The strong error detection allows 1-Wire networks to deliver reliable communications even under the challenging conditions of temporary intermittent contact. The PIR2 not only uses iButtons externally as data sources, it also uses a DS1996 (64-kbit Memory iButton) internally to securely store the data. The stored data includes the time of the touch event along with the unique serial number of the touched iButton and a CRC-16 to ensure data integrity. The DS1996 contains an internal battery allowing it to provide secure data retention for up to 10 years. To ensure data completeness, feedback is always provided to the operator. There is a visual …
  • Traceability - every PIR2 has a unique serial number.
  • Supports all Maxim/Dallas Semiconductor iButtons.
  • Collects the time and iButton identity for touch events.
  • Secure NV Memory capacity to hold 500 readings.
  • Visual & auditory feedback ensures ease of use.
  • High integrity data - all records contain CRC-16’s.
  • Low power battery lasts for 500,000 reads or 5 years.
  • User replaceable off the shelf battery - CR2032.
  • Compact (3.34” X 1.75” X .75”) ABS (UL 94 HB) Enclosure.
  • Protected against 27kV ESD (IEC 801-2 Reference Model).
  • Integrated real time clock.
  • High speed downloading - up to 142 Kbps.

The PIR2 is a low cost handheld data collector well suited for asset tracking, guard tour management, or other similar type tracking applications. The compact PIR2 quickly collects and securely stores time and identity information. This information comes from an internal clock and touched iButtons. There are many types of iButtons, some are used for simple identification, some contain nonvolatile memory, and others incorporate sensors like temperature and humidity. Regardless of type, all iButtons are enclosed in rugged stainless steel cans, have guaranteed unique serial numbers, and communicate using 1-Wire protocol.

The PIR2 design leverages these three features. The iButton’s rugged stainless steel cans are small, easily mounted, and have a common outline. This standard form factor allows the PIR2 to make contact and read any of the iButtons. The iButton's guaranteed unique serial number allows it to be used to tag assets, identify people, or mark locations. The PIR2 captures the unique serial number of an iButton and records it along with the current time whenever a touch event occurs. Communication with 1-Wire protocol is readily accomplished using minimal hardware. The PIR2 is a low cost low power microprocessor device able to operate off a single coin cell for 5 years. In addition to the modest hardware requirements 1-Wire protocol includes strong error detection. The strong error detection allows 1-Wire networks to deliver reliable communications even under the challenging conditions of temporary intermittent contact.

The PIR2 not only uses iButtons externally as data sources, it also uses a DS1996 (64-kbit Memory iButton) internally to securely store the data. The stored data includes the time of the touch event along with the unique serial number of the touched iButton and a CRC-16 to ensure data integrity. The DS1996 contains an internal battery allowing it to provide secure data retention for up to 10 years.

To ensure data completeness, feedback is always provided to the operator. There is a visual …

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Data Acquisition
Product Number PIR2
Product Name PIR2 - Personal iButton Serial # Recorder
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details