Embedded Data Systems OW-VIB - Vibration Monitor OW-VIB

Description
Uses 1-Wire communication protocol. Globally unique 64-Bit serial number. Compatible with all EDS and Maxim 1-Wire bus masters. Supports Conditional Search command, with user-definable conditions. Pass-through connector for easy daisy-chaining of sensors. Optional Latching Relay may be controlled independently or change due to alarm status. LED may be controlled independently or change due to alarm status. Applications include industrial systems, consumer products, or monitoring equipment for maintenance purposes. The EDS Vibration Monitor, OW-VIB, offers an innovative way to easily monitor and control vibration within an environment. The OW-VIB has a highly sensitive vibration sensor which enables the detection of changes in the cyclical motion of equipment. This early detection of changes from "normal" environments allows arising maintenance issues to be identified prior to failure reducing costly repairs and downtime in manufacturing facilities. Beyond the sensitive vibration sensor each OW-VIB possesses a LED, conditional search support, a pass-through 1-Wire connection and an optional relay. Together these features offer an efficient and flexible system for monitoring vibration at one or more locations within a building. The sensor was specifically designed for easy communications. Any general purpose 1-Wire host adapter* should be capable of reading data from the sensor. The conditional search support allows the 1-Wire host adapter to quickly identify the alarm status for numerous parameters; and the LED and optional latching relay can be configured to behave in a variety of ways, including: Activate when an alarm parameter is met and deactivate when the alarm byte is cleared Activate when an alarm parameter is met and deactivate when readings return to normal range Controlled independent of alarm status. The LED and optional relay response times are extremely fast; the sensors are able to respond appropriately (turn off power/alarm siren/etc) even before the monitoring application is aware an alarm has been triggered. Since, the EDS Vibration Monitor's alarm functions can operate independently of the 1-Wire host adapter the sensor can be used as a standalone method of disabling equipment in instances of shock. Resetting the relay is done by merely cycling the Vibration Monitor's power. Part#s OW-VIB - Vibration OW-VIB - Vibration & Relay * Tested models include the HA7Net, OW-SERVER, HA2, HA3, HA4B, HA5, HA7E, HA7S, DS94…
Description
Uses 1-Wire communication protocol. Globally unique 64-Bit serial number. Compatible with all EDS and Maxim 1-Wire bus masters. Supports Conditional Search command, with user-definable conditions. Pass-through connector for easy daisy-chaining of sensors. Optional Latching Relay may be controlled independently or change due to alarm status. LED may be controlled independently or change due to alarm status. Applications include industrial systems, consumer products, or monitoring equipment for maintenance purposes. The EDS Vibration Monitor, OW-VIB, offers an innovative way to easily monitor and control vibration within an environment. The OW-VIB has a highly sensitive vibration sensor which enables the detection of changes in the cyclical motion of equipment. This early detection of changes from "normal" environments allows arising maintenance issues to be identified prior to failure reducing costly repairs and downtime in manufacturing facilities. Beyond the sensitive vibration sensor each OW-VIB possesses a LED, conditional search support, a pass-through 1-Wire connection and an optional relay. Together these features offer an efficient and flexible system for monitoring vibration at one or more locations within a building. The sensor was specifically designed for easy communications. Any general purpose 1-Wire host adapter* should be capable of reading data from the sensor. The conditional search support allows the 1-Wire host adapter to quickly identify the alarm status for numerous parameters; and the LED and optional latching relay can be configured to behave in a variety of ways, including: Activate when an alarm parameter is met and deactivate when the alarm byte is cleared Activate when an alarm parameter is met and deactivate when readings return to normal range Controlled independent of alarm status. The LED and optional relay response times are extremely fast; the sensors are able to respond appropriately (turn off power/alarm siren/etc) even before the monitoring application is aware an alarm has been triggered. Since, the EDS Vibration Monitor's alarm functions can operate independently of the 1-Wire host adapter the sensor can be used as a standalone method of disabling equipment in instances of shock. Resetting the relay is done by merely cycling the Vibration Monitor's power. Part#s OW-VIB - Vibration OW-VIB - Vibration & Relay * Tested models include the HA7Net, OW-SERVER, HA2, HA3, HA4B, HA5, HA7E, HA7S, DS94…

Suppliers

Company
Product
Description
Supplier Links
OW-VIB - Vibration Monitor - OW-VIB - Embedded Data Systems
Lawrenceburg, KY, USA
OW-VIB - Vibration Monitor
OW-VIB
OW-VIB - Vibration Monitor OW-VIB
Uses 1-Wire communication protocol. Globally unique 64-Bit serial number. Compatible with all EDS and Maxim 1-Wire bus masters. Supports Conditional Search command, with user-definable conditions. Pass-through connector for easy daisy-chaining of sensors. Optional Latching Relay may be controlled independently or change due to alarm status. LED may be controlled independently or change due to alarm status. Applications include industrial systems, consumer products, or monitoring equipment for maintenance purposes. The EDS Vibration Monitor, OW-VIB, offers an innovative way to easily monitor and control vibration within an environment. The OW-VIB has a highly sensitive vibration sensor which enables the detection of changes in the cyclical motion of equipment. This early detection of changes from "normal" environments allows arising maintenance issues to be identified prior to failure reducing costly repairs and downtime in manufacturing facilities. Beyond the sensitive vibration sensor each OW-VIB possesses a LED, conditional search support, a pass-through 1-Wire connection and an optional relay. Together these features offer an efficient and flexible system for monitoring vibration at one or more locations within a building. The sensor was specifically designed for easy communications. Any general purpose 1-Wire host adapter* should be capable of reading data from the sensor. The conditional search support allows the 1-Wire host adapter to quickly identify the alarm status for numerous parameters; and the LED and optional latching relay can be configured to behave in a variety of ways, including: Activate when an alarm parameter is met and deactivate when the alarm byte is cleared Activate when an alarm parameter is met and deactivate when readings return to normal range Controlled independent of alarm status. The LED and optional relay response times are extremely fast; the sensors are able to respond appropriately (turn off power/alarm siren/etc) even before the monitoring application is aware an alarm has been triggered. Since, the EDS Vibration Monitor's alarm functions can operate independently of the 1-Wire host adapter the sensor can be used as a standalone method of disabling equipment in instances of shock. Resetting the relay is done by merely cycling the Vibration Monitor's power. Part#s OW-VIB - Vibration OW-VIB - Vibration & Relay * Tested models include the HA7Net, OW-SERVER, HA2, HA3, HA4B, HA5, HA7E, HA7S, DS94…
  • Uses 1-Wire communication protocol.
  • Globally unique 64-Bit serial number.
  • Compatible with all EDS and Maxim 1-Wire bus masters.
  • Supports Conditional Search command, with user-definable conditions.
  • Pass-through connector for easy daisy-chaining of sensors.
  • Optional Latching Relay may be controlled independently or change due to alarm status.
  • LED may be controlled independently or change due to alarm status.
  • Applications include industrial systems, consumer products, or monitoring equipment for maintenance purposes.

The EDS Vibration Monitor, OW-VIB, offers an innovative way to easily monitor and control vibration within an environment. The OW-VIB has a highly sensitive vibration sensor which enables the detection of changes in the cyclical motion of equipment. This early detection of changes from "normal" environments allows arising maintenance issues to be identified prior to failure reducing costly repairs and downtime in manufacturing facilities. Beyond the sensitive vibration sensor each OW-VIB possesses a LED, conditional search support, a pass-through 1-Wire connection and an optional relay. Together these features offer an efficient and flexible system for monitoring vibration at one or more locations within a building.

The sensor was specifically designed for easy communications. Any general purpose 1-Wire host adapter* should be capable of reading data from the sensor.

The conditional search support allows the 1-Wire host adapter to quickly identify the alarm status for numerous parameters; and the LED and optional latching relay can be configured to behave in a variety of ways, including:

  • Activate when an alarm parameter is met and deactivate when the alarm byte is cleared
  • Activate when an alarm parameter is met and deactivate when readings return to normal range
  • Controlled independent of alarm status.

The LED and optional relay response times are extremely fast; the sensors are able to respond appropriately (turn off power/alarm siren/etc) even before the monitoring application is aware an alarm has been triggered. Since, the EDS Vibration Monitor's alarm functions can operate independently of the 1-Wire host adapter the sensor can be used as a standalone method of disabling equipment in instances of shock. Resetting the relay is done by merely cycling the Vibration Monitor's power.

Part#s

  • OW-VIB - Vibration
  • OW-VIB - Vibration & Relay

* Tested models include the HA7Net, OW-SERVER, HA2, HA3, HA4B, HA5, HA7E, HA7S, DS94…

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number OW-VIB
Product Name OW-VIB - Vibration Monitor
Unlock Full Specs
to access all available technical data

Similar Products

PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Digital Front Panel
Form Factor Handheld; Portable
View Details
Vibration Meters - 2543500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Input Acceleration; Acceleration, Velocity, Displacement
View Details
Vibration transmitter - VTV12A - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 0.9843 in/sec (0.0 to 1.5 m/min)
Frequency Range 10 to 1000 Hz
View Details
3 suppliers
Plug & Play Accelerometers - 10203200-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 1.5 to 8000 Hz
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details