Embedded Data Systems OW-SERVER - 1-Wire to Ethernet Server OW-SERVER

Description
Ethernet and WiFi variations available Reads all active devices every 2 seconds Firmware can be flash upgraded from remote. Manages concurrent client connections safely and reliably. Debugging functionality helps simplify software integration. 3 separate 1-Wire networks providing robust communication.* Automatically provides smart strong-pull-up for 1-Wire sensors. Low Cost. Reports the 1-Wire network connected to each device. Automatic short detection on 1-Wire networks.** 1-Wire MicroLan capacity of 1000 feet of cable, 24 devices. ESD Protection more than 27kV (IEC801-2 Reference Model.) on the 1-Wire bus. LED indicators for Ethernet link/activity, power, and 1-Wire activity. Easy Installation ABS enclosure. The OW-SERVER is an inexpensive Ethernet/WiFi to 1-Wire interface that is designed to efficiently monitor and control 1-Wire devices. The OW-SERVER will allow you to use industry standard Ethernet or WiFi products (switches, hubs, etc.) to build the backbone of your 1-Wire based sensor / control system. This provides several important benefits: First, 1-Wire networks can be easily distributed over great distances without having to deal with the challenges associated with the installation of physically large 1-Wire networks. By distributing the 1-Wire networks, the individual 1-Wire MicroLans can be kept to a smaller physical size, thereby improving responsiveness/relia bility and decreasing installation costs. Second, since the OW-SERVER communicates over standard Ethernet/WiFi, you can take advantage of existing corporate LANs, WLAN, the Internet, and in-house MIS expertise for building out and maintaining the backbone of your sensor network. The OW-SERVER has been designed in such a way to minimize the amount of network resources needed to monitor 1-Wire devices. It maintains the latest readings of its 1-Wire devices which are updated every 2 seconds. This enables the OW-SERVER to deliver a current reading without waiting for a time intensive temperature conversion (or other conversion) to be performed. Also, the OW-SERVER is designed to push data when a user defined alarm occurs via SNMP traps. This significantly reduces the necessary polling rate for many applications while still supplying assurance that any problem will be detected in a timely manner. The OW-SERVER is ideal for many applications which include: Server Room Monitoring SCADA Systems HVAC A number of Ethernet protocols are used by the OW-Server including HTTP and SNMP. The HTTP interface is a simple webpage which shows the current overview of each connected sensor. By default, this page uses AJAX techniques to automatically update itself, insuring the data being display…
Description
Ethernet and WiFi variations available Reads all active devices every 2 seconds Firmware can be flash upgraded from remote. Manages concurrent client connections safely and reliably. Debugging functionality helps simplify software integration. 3 separate 1-Wire networks providing robust communication.* Automatically provides smart strong-pull-up for 1-Wire sensors. Low Cost. Reports the 1-Wire network connected to each device. Automatic short detection on 1-Wire networks.** 1-Wire MicroLan capacity of 1000 feet of cable, 24 devices. ESD Protection more than 27kV (IEC801-2 Reference Model.) on the 1-Wire bus. LED indicators for Ethernet link/activity, power, and 1-Wire activity. Easy Installation ABS enclosure. The OW-SERVER is an inexpensive Ethernet/WiFi to 1-Wire interface that is designed to efficiently monitor and control 1-Wire devices. The OW-SERVER will allow you to use industry standard Ethernet or WiFi products (switches, hubs, etc.) to build the backbone of your 1-Wire based sensor / control system. This provides several important benefits: First, 1-Wire networks can be easily distributed over great distances without having to deal with the challenges associated with the installation of physically large 1-Wire networks. By distributing the 1-Wire networks, the individual 1-Wire MicroLans can be kept to a smaller physical size, thereby improving responsiveness/relia bility and decreasing installation costs. Second, since the OW-SERVER communicates over standard Ethernet/WiFi, you can take advantage of existing corporate LANs, WLAN, the Internet, and in-house MIS expertise for building out and maintaining the backbone of your sensor network. The OW-SERVER has been designed in such a way to minimize the amount of network resources needed to monitor 1-Wire devices. It maintains the latest readings of its 1-Wire devices which are updated every 2 seconds. This enables the OW-SERVER to deliver a current reading without waiting for a time intensive temperature conversion (or other conversion) to be performed. Also, the OW-SERVER is designed to push data when a user defined alarm occurs via SNMP traps. This significantly reduces the necessary polling rate for many applications while still supplying assurance that any problem will be detected in a timely manner. The OW-SERVER is ideal for many applications which include: Server Room Monitoring SCADA Systems HVAC A number of Ethernet protocols are used by the OW-Server including HTTP and SNMP. The HTTP interface is a simple webpage which shows the current overview of each connected sensor. By default, this page uses AJAX techniques to automatically update itself, insuring the data being display…

Suppliers

Company
Product
Description
Supplier Links
OW-SERVER - 1-Wire to Ethernet Server - OW-SERVER - Embedded Data Systems
Lawrenceburg, KY, USA
OW-SERVER - 1-Wire to Ethernet Server
OW-SERVER
OW-SERVER - 1-Wire to Ethernet Server OW-SERVER
Ethernet and WiFi variations available Reads all active devices every 2 seconds Firmware can be flash upgraded from remote. Manages concurrent client connections safely and reliably. Debugging functionality helps simplify software integration. 3 separate 1-Wire networks providing robust communication.* Automatically provides smart strong-pull-up for 1-Wire sensors. Low Cost. Reports the 1-Wire network connected to each device. Automatic short detection on 1-Wire networks.** 1-Wire MicroLan capacity of 1000 feet of cable, 24 devices. ESD Protection more than 27kV (IEC801-2 Reference Model.) on the 1-Wire bus. LED indicators for Ethernet link/activity, power, and 1-Wire activity. Easy Installation ABS enclosure. The OW-SERVER is an inexpensive Ethernet/WiFi to 1-Wire interface that is designed to efficiently monitor and control 1-Wire devices. The OW-SERVER will allow you to use industry standard Ethernet or WiFi products (switches, hubs, etc.) to build the backbone of your 1-Wire based sensor / control system. This provides several important benefits: First, 1-Wire networks can be easily distributed over great distances without having to deal with the challenges associated with the installation of physically large 1-Wire networks. By distributing the 1-Wire networks, the individual 1-Wire MicroLans can be kept to a smaller physical size, thereby improving responsiveness/relia bility and decreasing installation costs. Second, since the OW-SERVER communicates over standard Ethernet/WiFi, you can take advantage of existing corporate LANs, WLAN, the Internet, and in-house MIS expertise for building out and maintaining the backbone of your sensor network. The OW-SERVER has been designed in such a way to minimize the amount of network resources needed to monitor 1-Wire devices. It maintains the latest readings of its 1-Wire devices which are updated every 2 seconds. This enables the OW-SERVER to deliver a current reading without waiting for a time intensive temperature conversion (or other conversion) to be performed. Also, the OW-SERVER is designed to push data when a user defined alarm occurs via SNMP traps. This significantly reduces the necessary polling rate for many applications while still supplying assurance that any problem will be detected in a timely manner. The OW-SERVER is ideal for many applications which include: Server Room Monitoring SCADA Systems HVAC A number of Ethernet protocols are used by the OW-Server including HTTP and SNMP. The HTTP interface is a simple webpage which shows the current overview of each connected sensor. By default, this page uses AJAX techniques to automatically update itself, insuring the data being display…
Ethernet and WiFi variations available

Reads all active devices every 2 seconds

Firmware can be flash upgraded from remote.

Manages concurrent client connections safely and reliably.

Debugging functionality helps simplify software integration.

3 separate 1-Wire networks providing robust communication.*

Automatically provides smart strong-pull-up for 1-Wire sensors.

Low Cost.

Reports the 1-Wire network connected to each device.

Automatic short detection on 1-Wire networks.**

1-Wire MicroLan capacity of 1000 feet of cable, 24 devices.

ESD Protection more than 27kV (IEC801-2 Reference Model.) on the 1-Wire bus.

LED indicators for Ethernet link/activity, power, and 1-Wire activity.

Easy Installation

ABS enclosure.

The OW-SERVER is an inexpensive Ethernet/WiFi to 1-Wire interface that is designed to efficiently monitor and control 1-Wire devices. The OW-SERVER will allow you to use industry standard Ethernet or WiFi products (switches, hubs, etc.) to build the backbone of your 1-Wire based sensor / control system. This provides several important benefits: First, 1-Wire networks can be easily distributed over great distances without having to deal with the challenges associated with the installation of physically large 1-Wire networks. By distributing the 1-Wire networks, the individual 1-Wire MicroLans can be kept to a smaller physical size, thereby improving responsiveness/reliability and decreasing installation costs. Second, since the OW-SERVER communicates over standard Ethernet/WiFi, you can take advantage of existing corporate LANs, WLAN, the Internet, and in-house MIS expertise for building out and maintaining the backbone of your sensor network.

The OW-SERVER has been designed in such a way to minimize the amount of network resources needed to monitor 1-Wire devices. It maintains the latest readings of its 1-Wire devices which are updated every 2 seconds. This enables the OW-SERVER to deliver a current reading without waiting for a time intensive temperature conversion (or other conversion) to be performed. Also, the OW-SERVER is designed to push data when a user defined alarm occurs via SNMP traps. This significantly reduces the necessary polling rate for many applications while still supplying assurance that any problem will be detected in a timely manner.

The OW-SERVER is ideal for many applications which include:
Server Room Monitoring
SCADA Systems
HVAC

A number of Ethernet protocols are used by the OW-Server including HTTP and SNMP. The HTTP interface is a simple webpage which shows the current overview of each connected sensor. By default, this page uses AJAX techniques to automatically update itself, insuring the data being display…

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Network Servers
Product Number OW-SERVER
Product Name OW-SERVER - 1-Wire to Ethernet Server
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TS6250 | TwinCAT Modbus TCP Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Compact 2U edge server with dual AMD® EPYC™ 9005/9004 processors, optimized for virtualization, HCI, and edge analytics. - SKY-821E3-R12 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type AMD EPYC™ 9005/9004 processors
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
NPort Device Server - NPort 5150-JP - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Desktop / Pedestal
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details