Embedded Data Systems OW-ENV - Environmental Sensors OW-ENV

Description
• Highly accurate Temperature, Humidity and Barometric Pressure Sensors. • Globally unique 64-Bit serial number. • Updates temperature data every 2 seconds. • Updates relative humidity, dew point, humidex, and heat index readings every second. • Updates hPa/millibars and inches of mercury data every second. • Updates light data readings 4 times per second. • Supports Conditional Search command, with user-definable conditions. • Uses 1-Wire communication protocol. • Compatible with all EDS and Maxim 1-Wire bus masters. • Pass-through connector for easy daisy-chaining of sensors. • Latching Relay may be controlled independently or change due to alarm status. • LED may be controlled independently or change due to alarm status. • Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any temperature/humidity /light/barometric pressure sensitive system. The EDS Environmental Sensor Line, OW-ENV, offers an innovative way to easily monitor and control temperature, humidity, barometric pressure, and/or light in indoor environments. The wall mount sensor features high accuracy temperature, humidity, and barometric pressure sensors; in addition to a light sensor, an LED, conditional search support, and a pass-through 1-Wire connection. Together these features offer an efficient and flexible system for monitoring the temperature, humidity, barometric pressure, and light levels at one or more locations within a building. The sensor was specifically designed for easy communications. Any general purpose 1-Wire host adapter* should be capable of reading data from the sensor. The conditional search support allows the 1-Wire host adapter to quickly identify the alarm status for numerous parameters; and the LED and optional latching relay can be configured to behave in a variety of ways, including: Activate when an alarm parameter is met and deactivate when the alarm byte is cleared Activate when an alarm parameter is met and deactivate when readings return to normal range Controlled independent of alarm status. The LED and optional relay response times are extremely fast; the sensors are able to respond appropriately (activate fan/alarm siren/etc) even before the monitoring application is aware an alarm has been triggered. Since, the EDS Environmental Sensor line's alarm functions can operate independently of the 1-Wire host adapter the sensor may be used as a standalone Thermostat, Humidistat and/or Pressurestat. Part#s OW-ENV-TH - Tempera…
Description
• Highly accurate Temperature, Humidity and Barometric Pressure Sensors. • Globally unique 64-Bit serial number. • Updates temperature data every 2 seconds. • Updates relative humidity, dew point, humidex, and heat index readings every second. • Updates hPa/millibars and inches of mercury data every second. • Updates light data readings 4 times per second. • Supports Conditional Search command, with user-definable conditions. • Uses 1-Wire communication protocol. • Compatible with all EDS and Maxim 1-Wire bus masters. • Pass-through connector for easy daisy-chaining of sensors. • Latching Relay may be controlled independently or change due to alarm status. • LED may be controlled independently or change due to alarm status. • Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any temperature/humidity /light/barometric pressure sensitive system. The EDS Environmental Sensor Line, OW-ENV, offers an innovative way to easily monitor and control temperature, humidity, barometric pressure, and/or light in indoor environments. The wall mount sensor features high accuracy temperature, humidity, and barometric pressure sensors; in addition to a light sensor, an LED, conditional search support, and a pass-through 1-Wire connection. Together these features offer an efficient and flexible system for monitoring the temperature, humidity, barometric pressure, and light levels at one or more locations within a building. The sensor was specifically designed for easy communications. Any general purpose 1-Wire host adapter* should be capable of reading data from the sensor. The conditional search support allows the 1-Wire host adapter to quickly identify the alarm status for numerous parameters; and the LED and optional latching relay can be configured to behave in a variety of ways, including: Activate when an alarm parameter is met and deactivate when the alarm byte is cleared Activate when an alarm parameter is met and deactivate when readings return to normal range Controlled independent of alarm status. The LED and optional relay response times are extremely fast; the sensors are able to respond appropriately (activate fan/alarm siren/etc) even before the monitoring application is aware an alarm has been triggered. Since, the EDS Environmental Sensor line's alarm functions can operate independently of the 1-Wire host adapter the sensor may be used as a standalone Thermostat, Humidistat and/or Pressurestat. Part#s OW-ENV-TH - Tempera…

Suppliers

Company
Product
Description
Supplier Links
OW-ENV - Environmental Sensors - OW-ENV - Embedded Data Systems
Lawrenceburg, KY, USA
OW-ENV - Environmental Sensors
OW-ENV
OW-ENV - Environmental Sensors OW-ENV
• Highly accurate Temperature, Humidity and Barometric Pressure Sensors. • Globally unique 64-Bit serial number. • Updates temperature data every 2 seconds. • Updates relative humidity, dew point, humidex, and heat index readings every second. • Updates hPa/millibars and inches of mercury data every second. • Updates light data readings 4 times per second. • Supports Conditional Search command, with user-definable conditions. • Uses 1-Wire communication protocol. • Compatible with all EDS and Maxim 1-Wire bus masters. • Pass-through connector for easy daisy-chaining of sensors. • Latching Relay may be controlled independently or change due to alarm status. • LED may be controlled independently or change due to alarm status. • Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any temperature/humidity /light/barometric pressure sensitive system. The EDS Environmental Sensor Line, OW-ENV, offers an innovative way to easily monitor and control temperature, humidity, barometric pressure, and/or light in indoor environments. The wall mount sensor features high accuracy temperature, humidity, and barometric pressure sensors; in addition to a light sensor, an LED, conditional search support, and a pass-through 1-Wire connection. Together these features offer an efficient and flexible system for monitoring the temperature, humidity, barometric pressure, and light levels at one or more locations within a building. The sensor was specifically designed for easy communications. Any general purpose 1-Wire host adapter* should be capable of reading data from the sensor. The conditional search support allows the 1-Wire host adapter to quickly identify the alarm status for numerous parameters; and the LED and optional latching relay can be configured to behave in a variety of ways, including: Activate when an alarm parameter is met and deactivate when the alarm byte is cleared Activate when an alarm parameter is met and deactivate when readings return to normal range Controlled independent of alarm status. The LED and optional relay response times are extremely fast; the sensors are able to respond appropriately (activate fan/alarm siren/etc) even before the monitoring application is aware an alarm has been triggered. Since, the EDS Environmental Sensor line's alarm functions can operate independently of the 1-Wire host adapter the sensor may be used as a standalone Thermostat, Humidistat and/or Pressurestat. Part#s OW-ENV-TH - Tempera…
• Highly accurate Temperature, Humidity and Barometric Pressure Sensors.
• Globally unique 64-Bit serial number.
• Updates temperature data every 2 seconds.
• Updates relative humidity, dew point, humidex, and heat index readings every second.
• Updates hPa/millibars and inches of mercury data every second.
• Updates light data readings 4 times per second.
• Supports Conditional Search command, with user-definable conditions.
• Uses 1-Wire communication protocol.
• Compatible with all EDS and Maxim 1-Wire bus masters.
• Pass-through connector for easy daisy-chaining of sensors.
• Latching Relay may be controlled independently or change due to alarm status.
• LED may be controlled independently or change due to alarm status.
• Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any temperature/humidity/light/barometric pressure sensitive system.

The EDS Environmental Sensor Line, OW-ENV, offers an innovative way to easily monitor and control temperature, humidity, barometric pressure, and/or light in indoor environments. The wall mount sensor features high accuracy temperature, humidity, and barometric pressure sensors; in addition to a light sensor, an LED, conditional search support, and a pass-through 1-Wire connection. Together these features offer an efficient and flexible system for monitoring the temperature, humidity, barometric pressure, and light levels at one or more locations within a building.

The sensor was specifically designed for easy communications. Any general purpose 1-Wire host adapter* should be capable of reading data from the sensor.

The conditional search support allows the 1-Wire host adapter to quickly identify the alarm status for numerous parameters; and the LED and optional latching relay can be configured to behave in a variety of ways, including:

  • Activate when an alarm parameter is met and deactivate when the alarm byte is cleared
  • Activate when an alarm parameter is met and deactivate when readings return to normal range
  • Controlled independent of alarm status.

The LED and optional relay response times are extremely fast; the sensors are able to respond appropriately (activate fan/alarm siren/etc) even before the monitoring application is aware an alarm has been triggered. Since, the EDS Environmental Sensor line's alarm functions can operate independently of the 1-Wire host adapter the sensor may be used as a standalone Thermostat, Humidistat and/or Pressurestat.

Part#s

  • OW-ENV-TH - Tempera…
Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Sensor Chips
Product Number OW-ENV
Product Name OW-ENV - Environmental Sensors
Sensor Type Environmental Sensor
Unlock Full Specs
to access all available technical data

Similar Products

DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Motion Sensor ICs - 1658538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting X1-dfn
X1-dfn
Standards and Certifications RoHS
View Details
Image sensor modules - C16091-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details