Embedded Data Systems DS2433S - 4Kb 1-Wire EEPROM DS2433S

Description
Features 4096 Bits Electrically Erasable Programmable Read-Only Memory (EEPROM) Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) Assures Absolute Identity Because No Two Parts Are Alike Built-In Multidrop Controller Ensures Compatibility with Other MicroLAN Products Memory Partitioned Into Sixteen 256-Bit Pages for Packetizing Data 256-Bit Scratchpad with Strict Read/Write Protocols Ensures Integrity of Data Transfer Reduces Control, Address, Data, and Power to a Single Data Pin Directly Connects to a Single Port Pin of a Microprocessor and Communicates at Up to 16.3kbps Overdrive Mode Boosts Communication Speed to 142kbps 8-Bit Family Code Specifies DS2433 Communication Requirements to Reader Presence Detector Acknowledges When Reader First Applies Voltage Reads and Writes Over a Wide Voltage Range of 2.8V to 6.0V from -40°C to +85°C The DS2433 4Kb 1-Wire® EEPROM identifies and stores relevant information about the product to which it is associated. This lot or product specific information can be accessed with minimal interface, for example a single port pin of a microcontroller. The DS2433 consists of a factory-lasered registration number that includes a unique 48-bit serial number, an 8-bit CRC, and an 8-bit Family Code (23h) plus 4096 bits of user-programmable EEPROM. The power to read and write the DS2433 is derived entirely from the 1-Wire communication line. The memory is organized as sixteen pages of 256 bits each. The scratchpad is an additional page that acts as a buffer when writing to memory. Data is first written to the scratchpad where it may be read back for verification. A copy scratchpad command will then transfer the data to memory. This process insures data integrity when modifying the memory. The 64-bit registration number provides a guaranteed unique identity which allows for absolute traceability and acts as node address if multiple DS2433s are connected in parallel to form a local network. Data is transferred serially via the 1-Wire protocol which requires only a single data lead and a ground return. The PR-35 and SO packages provide a compact enclosure that allows standard assembly equipment to handle the device easily for attachment to printed circuit boards or wiring. Typical applications include storage of calibration constants, board identification and product revision status. 1-Wire is a registered trademark of Dallas Semiconductor Corporation.
Description
Features 4096 Bits Electrically Erasable Programmable Read-Only Memory (EEPROM) Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) Assures Absolute Identity Because No Two Parts Are Alike Built-In Multidrop Controller Ensures Compatibility with Other MicroLAN Products Memory Partitioned Into Sixteen 256-Bit Pages for Packetizing Data 256-Bit Scratchpad with Strict Read/Write Protocols Ensures Integrity of Data Transfer Reduces Control, Address, Data, and Power to a Single Data Pin Directly Connects to a Single Port Pin of a Microprocessor and Communicates at Up to 16.3kbps Overdrive Mode Boosts Communication Speed to 142kbps 8-Bit Family Code Specifies DS2433 Communication Requirements to Reader Presence Detector Acknowledges When Reader First Applies Voltage Reads and Writes Over a Wide Voltage Range of 2.8V to 6.0V from -40°C to +85°C The DS2433 4Kb 1-Wire® EEPROM identifies and stores relevant information about the product to which it is associated. This lot or product specific information can be accessed with minimal interface, for example a single port pin of a microcontroller. The DS2433 consists of a factory-lasered registration number that includes a unique 48-bit serial number, an 8-bit CRC, and an 8-bit Family Code (23h) plus 4096 bits of user-programmable EEPROM. The power to read and write the DS2433 is derived entirely from the 1-Wire communication line. The memory is organized as sixteen pages of 256 bits each. The scratchpad is an additional page that acts as a buffer when writing to memory. Data is first written to the scratchpad where it may be read back for verification. A copy scratchpad command will then transfer the data to memory. This process insures data integrity when modifying the memory. The 64-bit registration number provides a guaranteed unique identity which allows for absolute traceability and acts as node address if multiple DS2433s are connected in parallel to form a local network. Data is transferred serially via the 1-Wire protocol which requires only a single data lead and a ground return. The PR-35 and SO packages provide a compact enclosure that allows standard assembly equipment to handle the device easily for attachment to printed circuit boards or wiring. Typical applications include storage of calibration constants, board identification and product revision status. 1-Wire is a registered trademark of Dallas Semiconductor Corporation.

Suppliers

Company
Product
Description
Supplier Links
DS2433S - 4Kb 1-Wire EEPROM - DS2433S - Embedded Data Systems
Lawrenceburg, KY, USA
DS2433S - 4Kb 1-Wire EEPROM
DS2433S
DS2433S - 4Kb 1-Wire EEPROM DS2433S
Features 4096 Bits Electrically Erasable Programmable Read-Only Memory (EEPROM) Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) Assures Absolute Identity Because No Two Parts Are Alike Built-In Multidrop Controller Ensures Compatibility with Other MicroLAN Products Memory Partitioned Into Sixteen 256-Bit Pages for Packetizing Data 256-Bit Scratchpad with Strict Read/Write Protocols Ensures Integrity of Data Transfer Reduces Control, Address, Data, and Power to a Single Data Pin Directly Connects to a Single Port Pin of a Microprocessor and Communicates at Up to 16.3kbps Overdrive Mode Boosts Communication Speed to 142kbps 8-Bit Family Code Specifies DS2433 Communication Requirements to Reader Presence Detector Acknowledges When Reader First Applies Voltage Reads and Writes Over a Wide Voltage Range of 2.8V to 6.0V from -40°C to +85°C The DS2433 4Kb 1-Wire® EEPROM identifies and stores relevant information about the product to which it is associated. This lot or product specific information can be accessed with minimal interface, for example a single port pin of a microcontroller. The DS2433 consists of a factory-lasered registration number that includes a unique 48-bit serial number, an 8-bit CRC, and an 8-bit Family Code (23h) plus 4096 bits of user-programmable EEPROM. The power to read and write the DS2433 is derived entirely from the 1-Wire communication line. The memory is organized as sixteen pages of 256 bits each. The scratchpad is an additional page that acts as a buffer when writing to memory. Data is first written to the scratchpad where it may be read back for verification. A copy scratchpad command will then transfer the data to memory. This process insures data integrity when modifying the memory. The 64-bit registration number provides a guaranteed unique identity which allows for absolute traceability and acts as node address if multiple DS2433s are connected in parallel to form a local network. Data is transferred serially via the 1-Wire protocol which requires only a single data lead and a ground return. The PR-35 and SO packages provide a compact enclosure that allows standard assembly equipment to handle the device easily for attachment to printed circuit boards or wiring. Typical applications include storage of calibration constants, board identification and product revision status. 1-Wire is a registered trademark of Dallas Semiconductor Corporation.

Features

  • 4096 Bits Electrically Erasable Programmable Read-Only Memory (EEPROM)
  • Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) Assures Absolute Identity Because No Two Parts Are Alike
  • Built-In Multidrop Controller Ensures Compatibility with Other MicroLAN Products
  • Memory Partitioned Into Sixteen 256-Bit Pages for Packetizing Data
  • 256-Bit Scratchpad with Strict Read/Write Protocols Ensures Integrity of Data Transfer
  • Reduces Control, Address, Data, and Power to a Single Data Pin
  • Directly Connects to a Single Port Pin of a Microprocessor and Communicates at Up to 16.3kbps
  • Overdrive Mode Boosts Communication Speed to 142kbps
  • 8-Bit Family Code Specifies DS2433 Communication Requirements to Reader
  • Presence Detector Acknowledges When Reader First Applies Voltage
  • Reads and Writes Over a Wide Voltage Range of 2.8V to 6.0V from -40°C to +85°C

The DS2433 4Kb 1-Wire® EEPROM identifies and stores relevant information about the product to which it is associated. This lot or product specific information can be accessed with minimal interface, for example a single port pin of a microcontroller. The DS2433 consists of a factory-lasered registration number that includes a unique 48-bit serial number, an 8-bit CRC, and an 8-bit Family Code (23h) plus 4096 bits of user-programmable EEPROM. The power to read and write the DS2433 is derived entirely from the 1-Wire communication line. The memory is organized as sixteen pages of 256 bits each. The scratchpad is an additional page that acts as a buffer when writing to memory. Data is first written to the scratchpad where it may be read back for verification. A copy scratchpad command will then transfer the data to memory. This process insures data integrity when modifying the memory. The 64-bit registration number provides a guaranteed unique identity which allows for absolute traceability and acts as node address if multiple DS2433s are connected in parallel to form a local network. Data is transferred serially via the 1-Wire protocol which requires only a single data lead and a ground return. The PR-35 and SO packages provide a compact enclosure that allows standard assembly equipment to handle the device easily for attachment to printed circuit boards or wiring. Typical applications include storage of calibration constants, board identification and product revision status.

1-Wire is a registered trademark of Dallas Semiconductor Corporation.

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Memory Chips
Product Number DS2433S
Product Name DS2433S - 4Kb 1-Wire EEPROM
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 71256S70TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 256 kbits
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details