Embedded Data Systems DS1996L-F5+ - 64 kbit Memory iButton DS1996L-F5

Description
Key Features • 65,536 bits read/write nonvolatile memory • Communication speed of 142kbits/second in overdrive mode • 1-Wire interface • 64-bit ROM registration number • 256-bit scratchpad • Data integrity assured with strict read/write protocols • Memory partitioned into 256 256-bit pages • Operating range -40°C to +70°C • >10 years data retention Common iButton Features • Digital Identification and Information by Momentary Contact. • Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike. • Multidrop Controller for 1-Wire Net. • Chip-Based Data Carrier Compactly Stores Information. • Data Can be Accessed While Affixed to Object. • Button Shape is Self-Aligning with Cup-Shaped Probes. • Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments. • Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim. • Presence Detector Acknowledges When Reader First Applies Voltage. • Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending). The DS1996 iButton is a portable data carrier that can store up to 64kbits in nonvolatile memory. It communicates with a processor using the 1-Wire protocol through a hardware port interface. The port interface provides both the physical link and handles the communication protocols that enable the processor to access iButton resources with simple commands. Other memory includes a unique, 64-bit registration number and a 256-bit scratchpad from which data can be verified before copying to memory. An overdrive mode boosts communication speed to 142kbits/second. The DS1996 is extremely durable and can be attached to an object, person, or circuit board by means of accessories. Applications include access control, work-in-progress tracking, storage of calibration constants, and debit tokens. ----- Our Intention Is To Never Be Undersold ----- If you find a lower price, please give us the opportunity to match or beat it!
Description
Key Features • 65,536 bits read/write nonvolatile memory • Communication speed of 142kbits/second in overdrive mode • 1-Wire interface • 64-bit ROM registration number • 256-bit scratchpad • Data integrity assured with strict read/write protocols • Memory partitioned into 256 256-bit pages • Operating range -40°C to +70°C • >10 years data retention Common iButton Features • Digital Identification and Information by Momentary Contact. • Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike. • Multidrop Controller for 1-Wire Net. • Chip-Based Data Carrier Compactly Stores Information. • Data Can be Accessed While Affixed to Object. • Button Shape is Self-Aligning with Cup-Shaped Probes. • Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments. • Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim. • Presence Detector Acknowledges When Reader First Applies Voltage. • Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending). The DS1996 iButton is a portable data carrier that can store up to 64kbits in nonvolatile memory. It communicates with a processor using the 1-Wire protocol through a hardware port interface. The port interface provides both the physical link and handles the communication protocols that enable the processor to access iButton resources with simple commands. Other memory includes a unique, 64-bit registration number and a 256-bit scratchpad from which data can be verified before copying to memory. An overdrive mode boosts communication speed to 142kbits/second. The DS1996 is extremely durable and can be attached to an object, person, or circuit board by means of accessories. Applications include access control, work-in-progress tracking, storage of calibration constants, and debit tokens. ----- Our Intention Is To Never Be Undersold ----- If you find a lower price, please give us the opportunity to match or beat it!

Suppliers

Company
Product
Description
Supplier Links
DS1996L-F5+ - 64 kbit Memory iButton - DS1996L-F5 - Embedded Data Systems
Lawrenceburg, KY, USA
DS1996L-F5+ - 64 kbit Memory iButton
DS1996L-F5
DS1996L-F5+ - 64 kbit Memory iButton DS1996L-F5
Key Features • 65,536 bits read/write nonvolatile memory • Communication speed of 142kbits/second in overdrive mode • 1-Wire interface • 64-bit ROM registration number • 256-bit scratchpad • Data integrity assured with strict read/write protocols • Memory partitioned into 256 256-bit pages • Operating range -40°C to +70°C • >10 years data retention Common iButton Features • Digital Identification and Information by Momentary Contact. • Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike. • Multidrop Controller for 1-Wire Net. • Chip-Based Data Carrier Compactly Stores Information. • Data Can be Accessed While Affixed to Object. • Button Shape is Self-Aligning with Cup-Shaped Probes. • Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments. • Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim. • Presence Detector Acknowledges When Reader First Applies Voltage. • Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending). The DS1996 iButton is a portable data carrier that can store up to 64kbits in nonvolatile memory. It communicates with a processor using the 1-Wire protocol through a hardware port interface. The port interface provides both the physical link and handles the communication protocols that enable the processor to access iButton resources with simple commands. Other memory includes a unique, 64-bit registration number and a 256-bit scratchpad from which data can be verified before copying to memory. An overdrive mode boosts communication speed to 142kbits/second. The DS1996 is extremely durable and can be attached to an object, person, or circuit board by means of accessories. Applications include access control, work-in-progress tracking, storage of calibration constants, and debit tokens. ----- Our Intention Is To Never Be Undersold ----- If you find a lower price, please give us the opportunity to match or beat it!
Key Features

• 65,536 bits read/write nonvolatile memory
• Communication speed of 142kbits/second in overdrive mode
• 1-Wire interface
• 64-bit ROM registration number
• 256-bit scratchpad
• Data integrity assured with strict read/write protocols
• Memory partitioned into 256 256-bit pages
• Operating range -40°C to +70°C
• >10 years data retention

Common iButton Features

• Digital Identification and Information by Momentary Contact.
• Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike.
• Multidrop Controller for 1-Wire Net.
• Chip-Based Data Carrier Compactly Stores Information.
• Data Can be Accessed While Affixed to Object.
• Button Shape is Self-Aligning with Cup-Shaped Probes.
• Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments.
• Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim.
• Presence Detector Acknowledges When Reader First Applies Voltage.
• Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending).

The DS1996 iButton is a portable data carrier that can store up to 64kbits in nonvolatile memory. It communicates with a processor using the 1-Wire protocol through a hardware port interface. The port interface provides both the physical link and handles the communication protocols that enable the processor to access iButton resources with simple commands. Other memory includes a unique, 64-bit registration number and a 256-bit scratchpad from which data can be verified before copying to memory. An overdrive mode boosts communication speed to 142kbits/second.
The DS1996 is extremely durable and can be attached to an object, person, or circuit board by means of accessories. Applications include access control, work-in-progress tracking, storage of calibration constants, and debit tokens.

----- Our Intention Is To Never Be Undersold -----

If you find a lower price, please give us the opportunity to match or beat it!

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Memory Chips
Product Number DS1996L-F5
Product Name DS1996L-F5+ - 64 kbit Memory iButton
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers