Embedded Data Systems DS1971 - 256 bit EEPROM iButton DS1971

Description
Key Features • 256-bit of EEPROM organized as one page • 64-bit one-time programmable application register • 1-Wire interface reduces power, control, and all data signals to a single data pin • 8-bit family code specifies communication requirements to reader • Voltage operating range: 2.8V to 6.0V • Thermal operating range: -40°C to +85°C • >10 years data retention Common iButton Features • Digital Identification and Information by Momentary Contact. • Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike. • Multidrop Controller for 1-Wire Net. • Chip-Based Data Carrier Compactly Stores Information. • Data Can be Accessed While Affixed to Object. • Button Shape is Self-Aligning with Cup-Shaped Probes. • Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments. • Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim. • Presence Detector Acknowledges When Reader First Applies Voltage. • Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending). The DS1971 has 256 bits of EEPROM that can store information about the product to which it is attached. The iButton form factor and 1-Wire interface make the information easily and quickly accessible with minimal hardware, such as one port pin of a microcontroller. The port interface provides the physical link and handles the communication protocols that enable the processor to access iButton resources with simple commands. With the right accessory—such as plastic key fobs, photo ID badges, mounts, and retainers—a DS1971 can be easily mounted on printed circuit boards, machinery, or containers, or be carried or worn by people. The 64-bit registration number provides a unique electronic address. Applications include work-in-progress tracking, time and attendance, access control, and storage of calibration constants in environmental controls and manufacturing equipment. ----- Our Intention Is To Never Be Undersold ----- If you find a lower price, please give us the opportunity to match or beat it!
Description
Key Features • 256-bit of EEPROM organized as one page • 64-bit one-time programmable application register • 1-Wire interface reduces power, control, and all data signals to a single data pin • 8-bit family code specifies communication requirements to reader • Voltage operating range: 2.8V to 6.0V • Thermal operating range: -40°C to +85°C • >10 years data retention Common iButton Features • Digital Identification and Information by Momentary Contact. • Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike. • Multidrop Controller for 1-Wire Net. • Chip-Based Data Carrier Compactly Stores Information. • Data Can be Accessed While Affixed to Object. • Button Shape is Self-Aligning with Cup-Shaped Probes. • Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments. • Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim. • Presence Detector Acknowledges When Reader First Applies Voltage. • Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending). The DS1971 has 256 bits of EEPROM that can store information about the product to which it is attached. The iButton form factor and 1-Wire interface make the information easily and quickly accessible with minimal hardware, such as one port pin of a microcontroller. The port interface provides the physical link and handles the communication protocols that enable the processor to access iButton resources with simple commands. With the right accessory—such as plastic key fobs, photo ID badges, mounts, and retainers—a DS1971 can be easily mounted on printed circuit boards, machinery, or containers, or be carried or worn by people. The 64-bit registration number provides a unique electronic address. Applications include work-in-progress tracking, time and attendance, access control, and storage of calibration constants in environmental controls and manufacturing equipment. ----- Our Intention Is To Never Be Undersold ----- If you find a lower price, please give us the opportunity to match or beat it!

Suppliers

Company
Product
Description
Supplier Links
DS1971 - 256 bit EEPROM iButton - DS1971 - Embedded Data Systems
Lawrenceburg, KY, USA
DS1971 - 256 bit EEPROM iButton
DS1971
DS1971 - 256 bit EEPROM iButton DS1971
Key Features • 256-bit of EEPROM organized as one page • 64-bit one-time programmable application register • 1-Wire interface reduces power, control, and all data signals to a single data pin • 8-bit family code specifies communication requirements to reader • Voltage operating range: 2.8V to 6.0V • Thermal operating range: -40°C to +85°C • >10 years data retention Common iButton Features • Digital Identification and Information by Momentary Contact. • Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike. • Multidrop Controller for 1-Wire Net. • Chip-Based Data Carrier Compactly Stores Information. • Data Can be Accessed While Affixed to Object. • Button Shape is Self-Aligning with Cup-Shaped Probes. • Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments. • Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim. • Presence Detector Acknowledges When Reader First Applies Voltage. • Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending). The DS1971 has 256 bits of EEPROM that can store information about the product to which it is attached. The iButton form factor and 1-Wire interface make the information easily and quickly accessible with minimal hardware, such as one port pin of a microcontroller. The port interface provides the physical link and handles the communication protocols that enable the processor to access iButton resources with simple commands. With the right accessory—such as plastic key fobs, photo ID badges, mounts, and retainers—a DS1971 can be easily mounted on printed circuit boards, machinery, or containers, or be carried or worn by people. The 64-bit registration number provides a unique electronic address. Applications include work-in-progress tracking, time and attendance, access control, and storage of calibration constants in environmental controls and manufacturing equipment. ----- Our Intention Is To Never Be Undersold ----- If you find a lower price, please give us the opportunity to match or beat it!
Key Features

• 256-bit of EEPROM organized as one page
• 64-bit one-time programmable application register
• 1-Wire interface reduces power, control, and all data signals to a single data pin
• 8-bit family code specifies communication requirements to reader
• Voltage operating range: 2.8V to 6.0V
• Thermal operating range: -40°C to +85°C
• >10 years data retention

Common iButton Features

• Digital Identification and Information by Momentary Contact.
• Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike.
• Multidrop Controller for 1-Wire Net.
• Chip-Based Data Carrier Compactly Stores Information.
• Data Can be Accessed While Affixed to Object.
• Button Shape is Self-Aligning with Cup-Shaped Probes.
• Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments.
• Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim.
• Presence Detector Acknowledges When Reader First Applies Voltage.
• Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending).

The DS1971 has 256 bits of EEPROM that can store information about the product to which it is attached. The iButton form factor and 1-Wire interface make the information easily and quickly accessible with minimal hardware, such as one port pin of a microcontroller. The port interface provides the physical link and handles the communication protocols that enable the processor to access iButton resources with simple commands.

With the right accessory—such as plastic key fobs, photo ID badges, mounts, and retainers—a DS1971 can be easily mounted on printed circuit boards, machinery, or containers, or be carried or worn by people. The 64-bit registration number provides a unique electronic address. Applications include work-in-progress tracking, time and attendance, access control, and storage of calibration constants in environmental controls and manufacturing equipment.

----- Our Intention Is To Never Be Undersold -----

If you find a lower price, please give us the opportunity to match or beat it!

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Memory Chips
Product Number DS1971
Product Name DS1971 - 256 bit EEPROM iButton
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-93425DMQB30 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 30 ns
Cycle Time 20 ns
View Details
4 suppliers
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details