Embedded Data Systems DS1921H-F5# - Thermochron iButton +15°C thru +46°C DS1921H-F5#

Description
Key Features • Digital thermometer measures temperature 1/8°C increments with ±1°C accuracy • Built-in real-time clock (RTC) and timer has accuracy of ±2 minutes per month from 0° to 45°C • Automatically wakes up and measures temperature at user-programmable intervals from 1 to 255 minutes • Logs up to 2048 consecutive temperature measurements in protected nonvolatile (NV) random access memory • Records a long-term temperature histogram with 1/2°C resolution • Programmable temperature-high and temperature-low alarm trip points • Records up to 24 time stamps and durations when temperature leaves the range specified by the trip points • 512 bytes of general-purpose read/write NV random access memory • Communicates to host with a single digital signal at 15.4kbits or 125kbits per second using 1-Wire ® protocol • Fixed range: H: +15°C to +46°C • Water resistant or water proof if placed inside DS9107 iButton capsule. Common iButton Features • Digital Identification and Information by Momentary Contact. • Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike. • Multidrop Controller for 1-Wire Net. • Chip-Based Data Carrier Compactly Stores Information. • Data Can be Accessed While Affixed to Object. • Button Shape is Self-Aligning with Cup-Shaped Probes. • Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments. • Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim. • Presence Detector Acknowledges When Reader First Applies Voltage. • Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending). The DS1921H Thermochron iButtons are rugged, self-sufficient systems that measure temperature and record the result in a protected memory section. The recording is done at a user-defined rate, both as a direct storage of temperature values as well as in the form of a histogram. Up to 2048 temperature values taken at equidistant intervals ranging from 1 to 255 minutes can be stored. The histogram provides 64 data bins with a resolution of 0.5°C. If the temperature leaves a user-programmable range, the DS1921H will also record when this happened, for how long the temperature stayed outside the permitted range, and if the temperature was too high or too low. Additional 512 bytes of read/write NV memor…
Description
Key Features • Digital thermometer measures temperature 1/8°C increments with ±1°C accuracy • Built-in real-time clock (RTC) and timer has accuracy of ±2 minutes per month from 0° to 45°C • Automatically wakes up and measures temperature at user-programmable intervals from 1 to 255 minutes • Logs up to 2048 consecutive temperature measurements in protected nonvolatile (NV) random access memory • Records a long-term temperature histogram with 1/2°C resolution • Programmable temperature-high and temperature-low alarm trip points • Records up to 24 time stamps and durations when temperature leaves the range specified by the trip points • 512 bytes of general-purpose read/write NV random access memory • Communicates to host with a single digital signal at 15.4kbits or 125kbits per second using 1-Wire ® protocol • Fixed range: H: +15°C to +46°C • Water resistant or water proof if placed inside DS9107 iButton capsule. Common iButton Features • Digital Identification and Information by Momentary Contact. • Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike. • Multidrop Controller for 1-Wire Net. • Chip-Based Data Carrier Compactly Stores Information. • Data Can be Accessed While Affixed to Object. • Button Shape is Self-Aligning with Cup-Shaped Probes. • Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments. • Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim. • Presence Detector Acknowledges When Reader First Applies Voltage. • Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending). The DS1921H Thermochron iButtons are rugged, self-sufficient systems that measure temperature and record the result in a protected memory section. The recording is done at a user-defined rate, both as a direct storage of temperature values as well as in the form of a histogram. Up to 2048 temperature values taken at equidistant intervals ranging from 1 to 255 minutes can be stored. The histogram provides 64 data bins with a resolution of 0.5°C. If the temperature leaves a user-programmable range, the DS1921H will also record when this happened, for how long the temperature stayed outside the permitted range, and if the temperature was too high or too low. Additional 512 bytes of read/write NV memor…

Suppliers

Company
Product
Description
Supplier Links
DS1921H-F5# - Thermochron iButton +15°C thru +46°C - DS1921H-F5# - Embedded Data Systems
Lawrenceburg, KY, USA
DS1921H-F5# - Thermochron iButton +15°C thru +46°C
DS1921H-F5#
DS1921H-F5# - Thermochron iButton +15°C thru +46°C DS1921H-F5#
Key Features • Digital thermometer measures temperature 1/8°C increments with ±1°C accuracy • Built-in real-time clock (RTC) and timer has accuracy of ±2 minutes per month from 0° to 45°C • Automatically wakes up and measures temperature at user-programmable intervals from 1 to 255 minutes • Logs up to 2048 consecutive temperature measurements in protected nonvolatile (NV) random access memory • Records a long-term temperature histogram with 1/2°C resolution • Programmable temperature-high and temperature-low alarm trip points • Records up to 24 time stamps and durations when temperature leaves the range specified by the trip points • 512 bytes of general-purpose read/write NV random access memory • Communicates to host with a single digital signal at 15.4kbits or 125kbits per second using 1-Wire ® protocol • Fixed range: H: +15°C to +46°C • Water resistant or water proof if placed inside DS9107 iButton capsule. Common iButton Features • Digital Identification and Information by Momentary Contact. • Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike. • Multidrop Controller for 1-Wire Net. • Chip-Based Data Carrier Compactly Stores Information. • Data Can be Accessed While Affixed to Object. • Button Shape is Self-Aligning with Cup-Shaped Probes. • Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments. • Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim. • Presence Detector Acknowledges When Reader First Applies Voltage. • Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending). The DS1921H Thermochron iButtons are rugged, self-sufficient systems that measure temperature and record the result in a protected memory section. The recording is done at a user-defined rate, both as a direct storage of temperature values as well as in the form of a histogram. Up to 2048 temperature values taken at equidistant intervals ranging from 1 to 255 minutes can be stored. The histogram provides 64 data bins with a resolution of 0.5°C. If the temperature leaves a user-programmable range, the DS1921H will also record when this happened, for how long the temperature stayed outside the permitted range, and if the temperature was too high or too low. Additional 512 bytes of read/write NV memor…
Key Features

• Digital thermometer measures temperature 1/8°C increments with ±1°C accuracy
• Built-in real-time clock (RTC) and timer has accuracy of ±2 minutes per month from 0° to 45°C
• Automatically wakes up and measures temperature at user-programmable intervals from 1 to 255 minutes
• Logs up to 2048 consecutive temperature measurements in protected nonvolatile (NV) random access memory
• Records a long-term temperature histogram with 1/2°C resolution
• Programmable temperature-high and temperature-low alarm trip points
• Records up to 24 time stamps and durations when temperature leaves the range specified by the trip points
• 512 bytes of general-purpose read/write NV random access memory
• Communicates to host with a single digital signal at 15.4kbits or 125kbits per second using 1-Wire ® protocol
• Fixed range: H: +15°C to +46°C
• Water resistant or water proof if placed inside DS9107 iButton capsule.

Common iButton Features

• Digital Identification and Information by Momentary Contact.
• Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike.
• Multidrop Controller for 1-Wire Net.
• Chip-Based Data Carrier Compactly Stores Information.
• Data Can be Accessed While Affixed to Object.
• Button Shape is Self-Aligning with Cup-Shaped Probes.
• Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments.

• Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim.
• Presence Detector Acknowledges When Reader First Applies Voltage.
• Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending).

The DS1921H Thermochron iButtons are rugged, self-sufficient systems that measure temperature and record the result in a protected memory section. The recording is done at a user-defined rate, both as a direct storage of temperature values as well as in the form of a histogram. Up to 2048 temperature values taken at equidistant intervals ranging from 1 to 255 minutes can be stored. The histogram provides 64 data bins with a resolution of 0.5°C. If the temperature leaves a user-programmable range, the DS1921H will also record when this happened, for how long the temperature stayed outside the permitted range, and if the temperature was too high or too low. Additional 512 bytes of read/write NV memor…

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Sensor Chips
Product Number DS1921H-F5#
Product Name DS1921H-F5# - Thermochron iButton +15°C thru +46°C
Operating Temperature 15 to 46 C (59 to 115 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors infrared - SMTIR2102 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Optical Lab. Temperature Sensor FC 1585 - 1-FS63LTS-1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 5388591 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Msop
Standards and Certifications RoHS
View Details