Emballages Richards, Inc. 50ml Blue 51210191

Description
Glass Bottles > Dropper Bottles
Description
Glass Bottles > Dropper Bottles

Suppliers

Company
Product
Description
Supplier Links
50ml Blue - 51210191 - Emballages Richards, Inc.
Lachine, Quebec, Canada
50ml Blue
51210191
50ml Blue 51210191
Glass Bottles > Dropper Bottles

Glass Bottles > Dropper Bottles

Supplier's Site

Technical Specifications

  Emballages Richards, Inc.
Product Category Industrial Containers
Product Number 51210191
Product Name 50ml Blue
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Anti Static Packaging - 1828837 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 10 inch (254 mm)
View Details
Carbide Insert Compartment Packaging - 3-25/64X1-1/16X5/32
Specs
Container Type Box
Height 0.4880 inch (12.4 mm)
Length 3.85 inch (97.69 mm)
View Details