Elwood Corporation Servo Motor 999-001-0396

Description
SERVO MOTOR, TYPE: F-4050-Q-H04AA (193495) / FSM460 B24 (401-34320-20), INVERTED DUTY, 4000 RPM, 2.5 KW, 0-267 HZ, ORIGINAL ELWOOD PRODUCT. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, TYPE: F-4050-Q-H04AA (193495) / FSM460 B24 (401-34320-20), INVERTED DUTY, 4000 RPM, 2.5 KW, 0-267 HZ, ORIGINAL ELWOOD PRODUCT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 94777314 - Radwell International
Willingboro, NJ, United States
Servo Motor
94777314
Servo Motor 94777314
SERVO MOTOR, TYPE: F-4050-Q-H04AA (193495) / FSM460 B24 (401-34320-20), INVERTED DUTY, 4000 RPM, 2.5 KW, 0-267 HZ, ORIGINAL ELWOOD PRODUCT. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, TYPE: F-4050-Q-H04AA (193495) / FSM460 B24 (401-34320-20), INVERTED DUTY, 4000 RPM, 2.5 KW, 0-267 HZ, ORIGINAL ELWOOD PRODUCT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 94777314
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1660 ... BHT 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details