Elwood Corporation Servo Motor 16-0071-48

Description
SERVO MOTOR, PERMANENT, MAGNET FIELD. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, PERMANENT, MAGNET FIELD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 91625973 - Radwell International
Willingboro, NJ, United States
Servo Motor
91625973
Servo Motor 91625973
SERVO MOTOR, PERMANENT, MAGNET FIELD. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, PERMANENT, MAGNET FIELD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 91625973
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details