Elwood Corporation Servo Motor 1326AB-B720E-M2LS

Description
SERVO MOTOR, 460 V, 30.9 NM , 3000 RPM, MULTI, IP67, CRS. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 460 V, 30.9 NM , 3000 RPM, MULTI, IP67, CRS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 131565370 - Radwell International
Willingboro, NJ, United States
Servo Motor
131565370
Servo Motor 131565370
SERVO MOTOR, 460 V, 30.9 NM , 3000 RPM, MULTI, IP67, CRS. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 460 V, 30.9 NM , 3000 RPM, MULTI, IP67, CRS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 131565370
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details
Brushless DC-Servomotors Series 3153 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 3.09 in-oz/amp (21.8 mN-m/amp)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A430H-MJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 3500 rpm
View Details