The angular operating range is ±25° (±20°). The operating principle is non-contacting: – analogue: rotating magnetic field over hall-sensor – discrete output: reed technique. Short circuit-proof with analogue version (short circuit duration: unlimited). The J6 has a 6/8/10 or 12 PIN Molex 5557 connector. The actuating force can be adapted according to the handle. The static loading capacity (max. 150 mm from the point of rotation) is 750 N in the x and y axis, and 500 N in the z axis. Mechanical life: 8x106 operations equates 2x106 elobau cycles
| elobau U.S., Inc. | |
|---|---|
| Product Category | Industrial Joysticks |
| Product Number | J6D8 |
| Product Name | Compact Design Joystick Base Biaxial |
| Connector | Molex 5557 |