elobau U.S., Inc. Compact Design Joystick Base Biaxial J6A7

Description
The angular operating range is ±25° (±20°). The operating principle is non-contacting: – analogue: rotating magnetic field over hall-sensor – discrete output: reed technique. Short circuit-proof with analogue version (short circuit duration: unlimited). The J6 has a 6/8/10 or 12 PIN Molex 5557 connector. The actuating force can be adapted according to the handle. The static loading capacity (max. 150 mm from the point of rotation) is 750 N in the x and y axis, and 500 N in the z axis. Mechanical life: 8x106 operations equates 2x106 elobau cycles
Description
The angular operating range is ±25° (±20°). The operating principle is non-contacting: – analogue: rotating magnetic field over hall-sensor – discrete output: reed technique. Short circuit-proof with analogue version (short circuit duration: unlimited). The J6 has a 6/8/10 or 12 PIN Molex 5557 connector. The actuating force can be adapted according to the handle. The static loading capacity (max. 150 mm from the point of rotation) is 750 N in the x and y axis, and 500 N in the z axis. Mechanical life: 8x106 operations equates 2x106 elobau cycles

Suppliers

Company
Product
Description
Supplier Links
Compact Design Joystick Base Biaxial - J6A7 - elobau U.S., Inc.
Waukegan, IL, USA
Compact Design Joystick Base Biaxial
J6A7
Compact Design Joystick Base Biaxial J6A7
The angular operating range is ±25° (±20°). The operating principle is non-contacting: – analogue: rotating magnetic field over hall-sensor – discrete output: reed technique. Short circuit-proof with analogue version (short circuit duration: unlimited). The J6 has a 6/8/10 or 12 PIN Molex 5557 connector. The actuating force can be adapted according to the handle. The static loading capacity (max. 150 mm from the point of rotation) is 750 N in the x and y axis, and 500 N in the z axis. Mechanical life: 8x106 operations equates 2x106 elobau cycles

The angular operating range is ±25° (±20°). The operating principle is non-contacting: – analogue: rotating magnetic field over hall-sensor – discrete output: reed technique. Short circuit-proof with analogue version (short circuit duration: unlimited). The J6 has a 6/8/10 or 12 PIN Molex 5557 connector. The actuating force can be adapted according to the handle. The static loading capacity (max. 150 mm from the point of rotation) is 750 N in the x and y axis, and 500 N in the z axis. Mechanical life: 8x106 operations equates 2x106 elobau cycles

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Industrial Joysticks
Product Number J6A7
Product Name Compact Design Joystick Base Biaxial
Electrical Output Analog Voltage
Connector Molex 5557
Number of Axes 2-Axis Control
Unlock Full Specs
to access all available technical data

Similar Products

Maintained joystick switches / spring-return RK / NK - NK - Joystick switches - NK - Maintained joystick switches / spring-return joystick switches - NK-S-41-1ST8-2 -  - Schmersal Inc.
Specs
Connector Connector plug M12, 8-pole, (A-coding)
Agency Approvals EN IEC 60947-1 EN IEC 60947-5-1
Number of Axes 2-Axis Control
View Details
SAL2 Joystick -  - Sensata Technologies
Sensata Technologies
Specs
Grip Style Straight or Conical Tube
Joystick Technology Hall Effect
Electrical Output CANbus; Pulse Width Modulation
View Details
Large, Industrial, Hall Effect Joystick - JH - OTTO Controls
Specs
Joystick Application Heavy Duty Joystick Controller
Grip Style None
Joystick Technology Hall Effect; Dual magnet
View Details
Joysticks - 8252583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grip Style Knob
Material of Construction Knob
Joystick Technology Spring return
View Details