elobau U.S., Inc. Compact Design Joystick Base Biaxial J6A1

Description
The angular operating range is ±25° (±20°). The operating principle is non-contacting: – analogue: rotating magnetic field over hall-sensor – discrete output: reed technique. Short circuit-proof with analogue version (short circuit duration: unlimited). The J6 has a 6/8/10 or 12 PIN Molex 5557 connector. The actuating force can be adapted according to the handle. The static loading capacity (max. 150 mm from the point of rotation) is 750 N in the x and y axis, and 500 N in the z axis. Mechanical life: 8x106 operations equates 2x106 elobau cycles
Description
The angular operating range is ±25° (±20°). The operating principle is non-contacting: – analogue: rotating magnetic field over hall-sensor – discrete output: reed technique. Short circuit-proof with analogue version (short circuit duration: unlimited). The J6 has a 6/8/10 or 12 PIN Molex 5557 connector. The actuating force can be adapted according to the handle. The static loading capacity (max. 150 mm from the point of rotation) is 750 N in the x and y axis, and 500 N in the z axis. Mechanical life: 8x106 operations equates 2x106 elobau cycles

Suppliers

Company
Product
Description
Supplier Links
Compact Design Joystick Base Biaxial - J6A1 - elobau U.S., Inc.
Waukegan, IL, USA
Compact Design Joystick Base Biaxial
J6A1
Compact Design Joystick Base Biaxial J6A1
The angular operating range is ±25° (±20°). The operating principle is non-contacting: – analogue: rotating magnetic field over hall-sensor – discrete output: reed technique. Short circuit-proof with analogue version (short circuit duration: unlimited). The J6 has a 6/8/10 or 12 PIN Molex 5557 connector. The actuating force can be adapted according to the handle. The static loading capacity (max. 150 mm from the point of rotation) is 750 N in the x and y axis, and 500 N in the z axis. Mechanical life: 8x106 operations equates 2x106 elobau cycles

The angular operating range is ±25° (±20°). The operating principle is non-contacting: – analogue: rotating magnetic field over hall-sensor – discrete output: reed technique. Short circuit-proof with analogue version (short circuit duration: unlimited). The J6 has a 6/8/10 or 12 PIN Molex 5557 connector. The actuating force can be adapted according to the handle. The static loading capacity (max. 150 mm from the point of rotation) is 750 N in the x and y axis, and 500 N in the z axis. Mechanical life: 8x106 operations equates 2x106 elobau cycles

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Industrial Joysticks
Product Number J6A1
Product Name Compact Design Joystick Base Biaxial
Electrical Output Analog Current
Connector Molex 5557
Number of Axes 2-Axis Control
Unlock Full Specs
to access all available technical data

Similar Products

Maintained joystick switches / spring-return RK / NK - RK - Maintained joystick switches / spring-return - RK - Maintained joystick switches / spring-return joystick switches - RK-S-42-2ST8-1 -  - Schmersal Inc.
Specs
Connector 2 x Connector plug M12, 8-pole, A-coding
Agency Approvals EN IEC 60947-1 EN IEC 60947-5-1
Number of Axes 2-Axis Control
View Details
AR5 Analog Rocker -  - Sensata Technologies
Sensata Technologies
Specs
Grip Style None
Joystick Technology Hall Effect
Electrical Output Analog Current
View Details
JHL Joystick with G3-D Grip - HJLG3-D - OTTO Controls
Specs
Joystick Application Heavy Duty Joystick Controller
Handle Options Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
Joystick Technology Hall Effect
View Details
Joysticks - 8427172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grip Style Knob
Material of Construction Knob
Joystick Technology Dual axis potentiometric
View Details