elobau U.S., Inc. Heavy Duty Joystick Base For Bottom Mount J5D8

Description
The angular operating range is ± 25°(± 20° + ± 15°). The operating principle is non-contacting: – analogue: rotating magnetic field over hall-sensor – discrete output: Reed technique Short circuit-proof with analogue version (short circuit duration: unlimited). J4 and J5 have a 6/8/10 or 12 PIN Molex 5557 connector. The electronic housing for CAN or PWM signals is fitted with an AMP 040 Multi-lock 8-pin connector. Alternatives on request. Forces on request. The static loading capacity (max. 190 mm from the point of rotation) is 2000 N in the x and y axis, and 700 N in the z axis. Lifetime of 8x106 operations corresponds to 2x106 elobau test cycles.
Description
The angular operating range is ± 25°(± 20° + ± 15°). The operating principle is non-contacting: – analogue: rotating magnetic field over hall-sensor – discrete output: Reed technique Short circuit-proof with analogue version (short circuit duration: unlimited). J4 and J5 have a 6/8/10 or 12 PIN Molex 5557 connector. The electronic housing for CAN or PWM signals is fitted with an AMP 040 Multi-lock 8-pin connector. Alternatives on request. Forces on request. The static loading capacity (max. 190 mm from the point of rotation) is 2000 N in the x and y axis, and 700 N in the z axis. Lifetime of 8x106 operations corresponds to 2x106 elobau test cycles.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Joystick Base For Bottom Mount - J5D8 - elobau U.S., Inc.
Waukegan, IL, USA
Heavy Duty Joystick Base For Bottom Mount
J5D8
Heavy Duty Joystick Base For Bottom Mount J5D8
The angular operating range is ± 25°(± 20° + ± 15°). The operating principle is non-contacting: – analogue: rotating magnetic field over hall-sensor – discrete output: Reed technique Short circuit-proof with analogue version (short circuit duration: unlimited). J4 and J5 have a 6/8/10 or 12 PIN Molex 5557 connector. The electronic housing for CAN or PWM signals is fitted with an AMP 040 Multi-lock 8-pin connector. Alternatives on request. Forces on request. The static loading capacity (max. 190 mm from the point of rotation) is 2000 N in the x and y axis, and 700 N in the z axis. Lifetime of 8x106 operations corresponds to 2x106 elobau test cycles.

The angular operating range is ± 25°(± 20° + ± 15°). The operating principle is non-contacting: – analogue: rotating magnetic field over hall-sensor – discrete output: Reed technique Short circuit-proof with analogue version (short circuit duration: unlimited). J4 and J5 have a 6/8/10 or 12 PIN Molex 5557 connector. The electronic housing for CAN or PWM signals is fitted with an AMP 040 Multi-lock 8-pin connector. Alternatives on request. Forces on request. The static loading capacity (max. 190 mm from the point of rotation) is 2000 N in the x and y axis, and 700 N in the z axis. Lifetime of 8x106 operations corresponds to 2x106 elobau test cycles.

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Industrial Joysticks
Product Number J5D8
Product Name Heavy Duty Joystick Base For Bottom Mount
Joystick Application Heavy Duty Joystick Controller
Grip Style Straight or Conical Tube
Mounting Panel
Joystick Technology Microswitches
Electrical Output CANbus (optional feature); Switched
Unlock Full Specs
to access all available technical data

Similar Products

Joysticks - 8252587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grip Style Knob
Material of Construction Knob
Joystick Technology Spring return
View Details
AJN Joystick -  - Sensata Technologies
Sensata Technologies
Specs
Grip Style Straight or Conical Tube
Joystick Technology Hall Effect
Electrical Output CANbus; Pulse Width Modulation
View Details
Maintained joystick switches / spring-return RK / NK - NK - Joystick switches - NK - Maintained joystick switches / spring-return joystick switches - NK-T-41-1ST8-2 -  - Schmersal Inc.
Specs
Connector Connector plug M12, 8-pole, (A-coding)
Agency Approvals EN IEC 60947-1 EN IEC 60947-5-1
Number of Axes 2-Axis Control
View Details
Large, Industrial, Hall Effect Joystick - JH - OTTO Controls
Specs
Joystick Application Heavy Duty Joystick Controller
Grip Style None
Joystick Technology Hall Effect; Dual magnet
View Details