elobau U.S., Inc. Heavy Duty Joystick Base For Top Mount J4A6

Description
The angular operating range is ± 20°(± 15°). The operating principle is noncontacting: – analogue: rotating magnetic field over hall-sensor – discrete output: Reed technique Short circuit-proof with analogue version (short circuit duration: unlimited). J4 and J5 have a 6/8/10 or 12 PIN Molex 5557 connector. The electronic housing for CAN or PWM signals is fitted with an AMP 040 Multi-lock 8-pin connector. Alternatives on request. Forces on request. The static loading capacity (max. 190 mm from the point of rotation) is 2000 N in the x and y axis, and 700 N in the z axis. Lifetime of 8x106 operations corresponds to 2x106 elobau test cycles
Description
The angular operating range is ± 20°(± 15°). The operating principle is noncontacting: – analogue: rotating magnetic field over hall-sensor – discrete output: Reed technique Short circuit-proof with analogue version (short circuit duration: unlimited). J4 and J5 have a 6/8/10 or 12 PIN Molex 5557 connector. The electronic housing for CAN or PWM signals is fitted with an AMP 040 Multi-lock 8-pin connector. Alternatives on request. Forces on request. The static loading capacity (max. 190 mm from the point of rotation) is 2000 N in the x and y axis, and 700 N in the z axis. Lifetime of 8x106 operations corresponds to 2x106 elobau test cycles

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Joystick Base For Top Mount - J4A6 - elobau U.S., Inc.
Waukegan, IL, USA
Heavy Duty Joystick Base For Top Mount
J4A6
Heavy Duty Joystick Base For Top Mount J4A6
The angular operating range is ± 20°(± 15°). The operating principle is noncontacting: – analogue: rotating magnetic field over hall-sensor – discrete output: Reed technique Short circuit-proof with analogue version (short circuit duration: unlimited). J4 and J5 have a 6/8/10 or 12 PIN Molex 5557 connector. The electronic housing for CAN or PWM signals is fitted with an AMP 040 Multi-lock 8-pin connector. Alternatives on request. Forces on request. The static loading capacity (max. 190 mm from the point of rotation) is 2000 N in the x and y axis, and 700 N in the z axis. Lifetime of 8x106 operations corresponds to 2x106 elobau test cycles

The angular operating range is ± 20°(± 15°). The operating principle is noncontacting: – analogue: rotating magnetic field over hall-sensor – discrete output: Reed technique Short circuit-proof with analogue version (short circuit duration: unlimited). J4 and J5 have a 6/8/10 or 12 PIN Molex 5557 connector. The electronic housing for CAN or PWM signals is fitted with an AMP 040 Multi-lock 8-pin connector. Alternatives on request. Forces on request. The static loading capacity (max. 190 mm from the point of rotation) is 2000 N in the x and y axis, and 700 N in the z axis. Lifetime of 8x106 operations corresponds to 2x106 elobau test cycles

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Industrial Joysticks
Product Number J4A6
Product Name Heavy Duty Joystick Base For Top Mount
Joystick Application Heavy Duty Joystick Controller
Grip Style Straight or Conical Tube
Mounting Panel
Joystick Technology Hall Effect
Electrical Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Joysticks - 8427163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grip Style Knob
Material of Construction Knob
Joystick Technology Single axis potentiometric
View Details
K100 Platform Control System -  - Sensata Technologies
Specs
Grip Style Straight or Conical Tube
Handle Options Trigger or Pushbutton Handle
Number of Axes 2-Axis Control
View Details
Maintained joystick switches / spring-return RK / NK - NK - Joystick switches - NK - Maintained joystick switches / spring-return joystick switches - NK-S-42-2ST8-2 -  - Schmersal Inc.
Specs
Connector 2 x Connector plug M12, 8-pole, A-coding
Agency Approvals EN IEC 60947-1 EN IEC 60947-5-1
Number of Axes 2-Axis Control
View Details
4-Way, Dual Axis, Linear Hall Effect Finger Joystick - HTL4 - OTTO Controls
Specs
Joystick Application Precision Joystick Controller
Grip Style castle, stadium, bat handle, low profile button
Joystick Technology Hall Effect
View Details