The angular operating range is ± 20°(± 15°). The operating principle is noncontacting: – analogue: rotating magnetic field over hall-sensor – discrete output: Reed technique Short circuit-proof with analogue version (short circuit duration: unlimited). J4 and J5 have a 6/8/10 or 12 PIN Molex 5557 connector. The electronic housing for CAN or PWM signals is fitted with an AMP 040 Multi-lock 8-pin connector. Alternatives on request. Forces on request. The static loading capacity (max. 190 mm from the point of rotation) is 2000 N in the x and y axis, and 700 N in the z axis. Lifetime of 8x106 operations corresponds to 2x106 elobau test cycles
| elobau U.S., Inc. | |
|---|---|
| Product Category | Industrial Joysticks |
| Product Number | J4A1 |
| Product Name | Heavy Duty Joystick Base For Top Mount |
| Joystick Application | Heavy Duty Joystick Controller |
| Grip Style | Straight or Conical Tube |
| Mounting | Panel |
| Joystick Technology | Hall Effect |
| Electrical Output | Analog Current |