elobau U.S., Inc. Safety Relay SIL CL 3 471EFR

Description
PLe according to EN ISO 13849-1 Four safety outputs (two separate safety circuits each with two safety outputs) Separate control outputs for further processing Emergency stop function with short-circuit detection Suitable for 2-hand control Connection via codable, screwless terminals Available as an option with double terminals LED status display Adjustable delay times for safety output 4 Suitable for sensors with 2 NO system, input 4 also suitable for NO/NC system Monitoring of the contactor externally Use The control unit is for evaluating signals from machine safety sensors. Due to the variable design, the inputs can be used for a variety of functions, such as 2-hand control or for connecting an emergency stop button. Models Safety control unit 471 M41 H31 for 4 to 32 sensors, with safety and control outputs. The 471 M41 H31 enables the connection of a sensor in 3- as well as 4-wire technique. The 4-wire technique also allows a cross short detection. At sensor input 4, a sensor with 2-contact makers as well as a contact maker/breaker system can be connected. Further parameters, such as the delay time, can be configured by a DIP switch. The connection terminals are available as an option and also as double terminals (1.5 mm²).
Description
PLe according to EN ISO 13849-1 Four safety outputs (two separate safety circuits each with two safety outputs) Separate control outputs for further processing Emergency stop function with short-circuit detection Suitable for 2-hand control Connection via codable, screwless terminals Available as an option with double terminals LED status display Adjustable delay times for safety output 4 Suitable for sensors with 2 NO system, input 4 also suitable for NO/NC system Monitoring of the contactor externally Use The control unit is for evaluating signals from machine safety sensors. Due to the variable design, the inputs can be used for a variety of functions, such as 2-hand control or for connecting an emergency stop button. Models Safety control unit 471 M41 H31 for 4 to 32 sensors, with safety and control outputs. The 471 M41 H31 enables the connection of a sensor in 3- as well as 4-wire technique. The 4-wire technique also allows a cross short detection. At sensor input 4, a sensor with 2-contact makers as well as a contact maker/breaker system can be connected. Further parameters, such as the delay time, can be configured by a DIP switch. The connection terminals are available as an option and also as double terminals (1.5 mm²).

Suppliers

Company
Product
Description
Supplier Links
Safety Relay SIL CL 3 - 471EFR - elobau U.S., Inc.
Waukegan, IL, USA
Safety Relay SIL CL 3
471EFR
Safety Relay SIL CL 3 471EFR
PLe according to EN ISO 13849-1 Four safety outputs (two separate safety circuits each with two safety outputs) Separate control outputs for further processing Emergency stop function with short-circuit detection Suitable for 2-hand control Connection via codable, screwless terminals Available as an option with double terminals LED status display Adjustable delay times for safety output 4 Suitable for sensors with 2 NO system, input 4 also suitable for NO/NC system Monitoring of the contactor externally Use The control unit is for evaluating signals from machine safety sensors. Due to the variable design, the inputs can be used for a variety of functions, such as 2-hand control or for connecting an emergency stop button. Models Safety control unit 471 M41 H31 for 4 to 32 sensors, with safety and control outputs. The 471 M41 H31 enables the connection of a sensor in 3- as well as 4-wire technique. The 4-wire technique also allows a cross short detection. At sensor input 4, a sensor with 2-contact makers as well as a contact maker/breaker system can be connected. Further parameters, such as the delay time, can be configured by a DIP switch. The connection terminals are available as an option and also as double terminals (1.5 mm²).
  • PLe according to EN ISO 13849-1
  • Four safety outputs (two separate safety circuits each with two safety outputs)
  • Separate control outputs for further processing
  • Emergency stop function with short-circuit detection
  • Suitable for 2-hand control
  • Connection via codable, screwless terminals
  • Available as an option with double terminals
  • LED status display
  • Adjustable delay times for safety output 4
  • Suitable for sensors with 2 NO system, input 4 also suitable for NO/NC system
  • Monitoring of the contactor externally

Use

The control unit is for evaluating signals from machine safety
sensors. Due to the variable design, the inputs can be used for
a variety of functions, such as 2-hand control or for connecting
an emergency stop button.

Models

Safety control unit 471 M41 H31 for 4 to 32 sensors, with safety and control outputs. The 471 M41 H31 enables the connection of a sensor in 3- as well as 4-wire technique. The 4-wire technique also allows a cross short detection. At sensor input 4, a sensor with 2-contact makers as well as a contact maker/breaker system can be connected. Further parameters, such as the delay time, can be configured by a DIP switch. The connection terminals are available as an option and also as double terminals (1.5 mm²).

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Safety Relays
Product Number 471EFR
Product Name Safety Relay SIL CL 3
Safety/Approvals Category Category / Type 4
Maximum Switching Current 3.00 amps
AC Voltage 250 volts
DC Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay 4 NO/8 NC - relay-4-no-8-nc - BARTEC
Specs
AC Power 50 VA
DC Power 40 watts
View Details
Safety Relays - 56.OA03.1235N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Maximum Switching Current 10.00 amps
AC Voltage 400 volts
View Details
3 suppliers
Signal Relays - 1762898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Channels Double Throw
Mounting PCBoard; Pcb mount
View Details