elobau U.S., Inc. Plastic Magnet 324790

Description
Short profile Low-priced Easy mechanical treatment High temperature index Limited temperature range Material Comprises barium ferrite crystals embeded in a synthetic rubber. The most important magnetic characteristics lie between the well known magnetic materials OX-100 and OX-300, (nearer OX-300). The exact data can be extracted from the technical specifications next page. The material will not embrittle and weaken at low temperatures, or shed particles under mechanical stress. Special design We can shape and punch magnets to customer requirements. We manufacture our own tooling, which is very competitively priced. If supplied already magnetized, the field strength of the magnet, as a rule, will be measured to ensure it conforms to specification. Very close tolerances are possible. Manufacturing tolerances: inside diameter + 0,5 mm outside diameter – 0,5 mm Mounting The material may also be attached using adhesives. Please ask advice on adhesive to be used.
Description
Short profile Low-priced Easy mechanical treatment High temperature index Limited temperature range Material Comprises barium ferrite crystals embeded in a synthetic rubber. The most important magnetic characteristics lie between the well known magnetic materials OX-100 and OX-300, (nearer OX-300). The exact data can be extracted from the technical specifications next page. The material will not embrittle and weaken at low temperatures, or shed particles under mechanical stress. Special design We can shape and punch magnets to customer requirements. We manufacture our own tooling, which is very competitively priced. If supplied already magnetized, the field strength of the magnet, as a rule, will be measured to ensure it conforms to specification. Very close tolerances are possible. Manufacturing tolerances: inside diameter + 0,5 mm outside diameter – 0,5 mm Mounting The material may also be attached using adhesives. Please ask advice on adhesive to be used.

Suppliers

Company
Product
Description
Supplier Links
Plastic Magnet - 324790 - elobau U.S., Inc.
Waukegan, IL, USA
Plastic Magnet
324790
Plastic Magnet 324790
Short profile Low-priced Easy mechanical treatment High temperature index Limited temperature range Material Comprises barium ferrite crystals embeded in a synthetic rubber. The most important magnetic characteristics lie between the well known magnetic materials OX-100 and OX-300, (nearer OX-300). The exact data can be extracted from the technical specifications next page. The material will not embrittle and weaken at low temperatures, or shed particles under mechanical stress. Special design We can shape and punch magnets to customer requirements. We manufacture our own tooling, which is very competitively priced. If supplied already magnetized, the field strength of the magnet, as a rule, will be measured to ensure it conforms to specification. Very close tolerances are possible. Manufacturing tolerances: inside diameter + 0,5 mm outside diameter – 0,5 mm Mounting The material may also be attached using adhesives. Please ask advice on adhesive to be used.

Short profile

  • Low-priced
  • Easy mechanical treatment
  • High temperature index
  • Limited temperature range

Material
Comprises barium ferrite crystals embeded in
a synthetic rubber. The most important magnetic characteristics lie between the well known magnetic materials OX-100 and OX-300, (nearer OX-300). The exact data can be extracted from the technical specifications next page. The material will not embrittle and weaken at low temperatures, or shed particles under mechanical stress.

Special design
We can shape and punch magnets to customer requirements. We manufacture our own tooling, which is very competitively priced. If supplied already magnetized, the field strength of the magnet, as a rule, will be measured to ensure it conforms to specification. Very close tolerances are possible. Manufacturing tolerances: inside diameter + 0,5 mm outside diameter – 0,5 mm

Mounting
The material may also be attached using adhesives. Please ask advice on adhesive to be used.

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Industrial Magnets
Product Number 324790
Product Name Plastic Magnet
Industrial Magnets Individual Magnets
Material Ferrite; Plastic, Barium Ferrite Crystals
Features Machinable
Operating Temperature -4 to 212 F (-20 to 100 C)
BHmax 1.4 MGOe
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Shaped Field Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets
View Details
Neodymium Magnets - 291907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Ferrite, Neodymium
Holding Force 48.51 lbs (22 kg)
Width 0.9843 inch (25 mm)
View Details