Pneumatic cylinder switches for tie rod-, round- and profile mounted cylinders (small shape) with reed contacts. Cable.
| elobau U.S., Inc. | |
|---|---|
| Product Category | Reed Switches |
| Product Number | 102160 |
| Product Name | Pneumatic Cylinder Switch |
| Switch Type | Dry Reed Switch |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) |
| Current Rating | 0.5000 amps |