330mF (EDLC) Supercapacitor 5.5V Axial, Can - Horizontal 150Ohm 1000 Hrs @ 85°C
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 604-RSCXJ3345R5F05013U-ND |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -10 to 85 C (14 to 185 F) |
| Capacitance Range | 330000 microF |