ELNA America Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors DC-2R5E224U-E

Description
220mF (EDLC) Supercapacitor 2.5V Coin, Thin Terminals - Same Sides 100Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
220mF (EDLC) Supercapacitor 2.5V Coin, Thin Terminals - Same Sides 100Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 604-1006-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
604-1006-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 604-1006-ND
220mF (EDLC) Supercapacitor 2.5V Coin, Thin Terminals - Same Sides 100Ohm @ 1kHz 1000 Hrs @ 70°C

220mF (EDLC) Supercapacitor 2.5V Coin, Thin Terminals - Same Sides 100Ohm @ 1kHz 1000 Hrs @ 70°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - DC-2R5E224U-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
DC-2R5E224U-E
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors DC-2R5E224U-E
CAP 220MF -20% +80% 2.5V SMD

CAP 220MF -20% +80% 2.5V SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 604-1006-ND DC-2R5E224U-E
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF 220000 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Lead Style Surface Mount (SMT); Tab; SMD (SMT) Tabs
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVL6R3MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details