200mF (EDLC) Supercapacitor 2.5V Coin 100Ohm @ 1kHz 1000 Hrs @ 70°C
CAP 200MF -20% +80% 2.5V HOLDER
CAP 200MF -20% +80% 2.5V HOLDER
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 604-1075-ND | DC-2R5D204T614 | DC-2R5D204T614 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |
| Capacitance Range | 200000 microF | 200000 microF | 200000 microF |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | |
| Mounting Style | Requires Holder | Requires Holder | Coin |
| Packing Method | Bulk | Bulk; Bulk |