CAP 470MF -20% +80% 5.5V T/H
CAP 470MF -20% +80% 5.5V T/H
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | DBJ-5R5D474T | DBJ-5R5D474T |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Single-Layer | Multilayer |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) |
| Capacitance Range | 470000 microF | 470000 microF |