ELMA Electronic Inc. Industrial Displays

Description
Elma’s Displays are flexible and cost-effective option for integrated displays and with fan less embedded computers that can be customized to satisfy any customer’s need. Elma offers a full range of display products with different levels of integration. They work perfectly with different systems to fulfill numerous applications and provide a total display solution that covers flexibility and integration capability to meet your application requirements. Each display features industrial grade LCD flat panel with brightness, making them much easier to see. The industrial display series are designed for factory environments and can withstand the higher temperatures, vibration, and the dirt and dust. Features Size ranges from 8 inch to 19 inch Wide range of maximum resolution Front IP65 to Full IP65/69K Wide range of power input 9-32 VDC Resistive or Capacitive Touchscreen Aluminum, Steel and Stainless Steel Construction
Description
Elma’s Displays are flexible and cost-effective option for integrated displays and with fan less embedded computers that can be customized to satisfy any customer’s need. Elma offers a full range of display products with different levels of integration. They work perfectly with different systems to fulfill numerous applications and provide a total display solution that covers flexibility and integration capability to meet your application requirements. Each display features industrial grade LCD flat panel with brightness, making them much easier to see. The industrial display series are designed for factory environments and can withstand the higher temperatures, vibration, and the dirt and dust. Features Size ranges from 8 inch to 19 inch Wide range of maximum resolution Front IP65 to Full IP65/69K Wide range of power input 9-32 VDC Resistive or Capacitive Touchscreen Aluminum, Steel and Stainless Steel Construction

Suppliers

Company
Product
Description
Supplier Links
Industrial Displays -  - ELMA Electronic Inc.
Fremont, CA, USA
Industrial Displays
Industrial Displays
Elma’s Displays are flexible and cost-effective option for integrated displays and with fan less embedded computers that can be customized to satisfy any customer’s need. Elma offers a full range of display products with different levels of integration. They work perfectly with different systems to fulfill numerous applications and provide a total display solution that covers flexibility and integration capability to meet your application requirements. Each display features industrial grade LCD flat panel with brightness, making them much easier to see. The industrial display series are designed for factory environments and can withstand the higher temperatures, vibration, and the dirt and dust. Features Size ranges from 8 inch to 19 inch Wide range of maximum resolution Front IP65 to Full IP65/69K Wide range of power input 9-32 VDC Resistive or Capacitive Touchscreen Aluminum, Steel and Stainless Steel Construction

Elma’s Displays are flexible and cost-effective option for integrated displays and with fan less embedded computers that can be customized to satisfy any customer’s need. Elma offers a full range of display products with different levels of integration. They work perfectly with different systems to fulfill numerous applications and provide a total display solution that covers flexibility and integration capability to meet your application requirements. Each display features industrial grade LCD flat panel with brightness, making them much easier to see. The industrial display series are designed for factory environments and can withstand the higher temperatures, vibration, and the dirt and dust.

Features

  • Size ranges from 8 inch to 19 inch
  • Wide range of maximum resolution
  • Front IP65 to Full IP65/69K
  • Wide range of power input 9-32 VDC
  • Resistive or Capacitive Touchscreen
  • Aluminum, Steel and Stainless Steel Construction
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Touch Screen Displays
Product Name Industrial Displays
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
External Connections VGA, DVI
Unlock Full Specs
to access all available technical data

Similar Products

Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-8.4AS-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 5.69 inch (145 mm)
View Details
3 suppliers
12.1
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details
 - 7859880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details
Visu Panel - Control Panel - 762-4204/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details