ELMA Electronic Inc. Switch, Hex, Vert, Shorting; No. Of Switch Positions Elma 7/1/3153

Description
SWITCH, HEX, VERT, SHORTING; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:200mA; RoHS Compliant: Yes
Description
SWITCH, HEX, VERT, SHORTING; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:200mA; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Elma Switch, Hex, Vert, Shorting (part number 41T2945) features 16 switch positions and operates with a 22.5° angle of throw. It is designed for applications requiring a non-illuminated switch with a maximum contact current of 200mA for DC. The product is RoHS compliant, ensuring it meets environmental standards. This switch is suitable for various electronic projects where a compact and reliable switching solution is needed.

Datasheet Summary
Powered by GS/AI

The Elma Switch, Hex, Vert, Shorting (part number 41T2945) features 16 switch positions and operates with a 22.5° angle of throw. It is designed for applications requiring a non-illuminated switch with a maximum contact current of 200mA for DC. The product is RoHS compliant, ensuring it meets environmental standards. This switch is suitable for various electronic projects where a compact and reliable switching solution is needed.

Suppliers

Company
Product
Description
Supplier Links
Switch, Hex, Vert, Shorting; No. Of Switch Positions Elma - 41T2945 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Hex, Vert, Shorting; No. Of Switch Positions Elma
41T2945
Switch, Hex, Vert, Shorting; No. Of Switch Positions Elma 41T2945
SWITCH, HEX, VERT, SHORTING; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:200mA; RoHS Compliant: Yes

SWITCH, HEX, VERT, SHORTING; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:200mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 41T2945
Product Name Switch, Hex, Vert, Shorting; No. Of Switch Positions Elma
Current Rating 0.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3505-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers