SWITCH, HEX, VERT; No. of Poles:1; No. of Switch Positions:16; Angle of Throw:22.5°; Contact Current AC Max:200mA; Contact Current DC Max:200mA; Contact Voltage AC Max:42V; Contact Voltage DC Max:42V; SVHC:No SVHC (16-Jun-2014);
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 69C7233 |
| Product Name | Switch, Hex, Vert; No. Of Poles Elma |
| Current Rating | 0.2 amps |
| AC Voltage Rating | 42 volts |
| DC Voltage Rating | 42 volts |