ELMA Electronic Inc. Pointer, Black; Colour Elma 041-4020

Description
POINTER, BLACK; Colour:Black; Accessory Type:Pointer; For Use With:21mm Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob Diameter:21mm RoHS Compliant: Yes
Datasheet
Description
POINTER, BLACK; Colour:Black; Accessory Type:Pointer; For Use With:21mm Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob Diameter:21mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pointer, Black; Colour Elma - 01M9671 - Newark, An Avnet Company
Chicago, IL, United States
Pointer, Black; Colour Elma
01M9671
Pointer, Black; Colour Elma 01M9671
POINTER, BLACK; Colour:Black; Accessory Type:Pointer; For Use With:21mm Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob Diameter:21mm RoHS Compliant: Yes

POINTER, BLACK; Colour:Black; Accessory Type:Pointer; For Use With:21mm Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob Diameter:21mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 01M9671
Product Name Pointer, Black; Colour Elma
Unlock Full Specs
to access all available technical data

Similar Products

9
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
ALUMINIUM PULL - ALH-50SL - ALH-50SL - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Matte Silver Anodized
Handle Material Metal
View Details
Round Brass Instrumentation Handle - 7140 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 1.25 inches (31.75 mm)
View Details
3 suppliers
Handles - HM1336-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details