ELMA Electronic Inc. Pointer, Black; Colour Elma 041-3020

Description
POINTER, BLACK; Colour:Black; Accessory Type:Pointer; For Use With:14.5mm Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob Diameter:14.5mm RoHS Compliant: Yes
Datasheet
Description
POINTER, BLACK; Colour:Black; Accessory Type:Pointer; For Use With:14.5mm Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob Diameter:14.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pointer, Black; Colour Elma - 01M9668 - Newark, An Avnet Company
Chicago, IL, United States
Pointer, Black; Colour Elma
01M9668
Pointer, Black; Colour Elma 01M9668
POINTER, BLACK; Colour:Black; Accessory Type:Pointer; For Use With:14.5mm Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob Diameter:14.5mm RoHS Compliant: Yes

POINTER, BLACK; Colour:Black; Accessory Type:Pointer; For Use With:14.5mm Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob Diameter:14.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 01M9668
Product Name Pointer, Black; Colour Elma
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 9106 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 1.25 inches (31.75 mm)
View Details
2 suppliers
6.4375
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details
Cam Levers Adjustable External Thread - 40129 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC11.3 -  - Schmersal Inc.
Specs
Height 3.7 inches (94 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details