ELMA Electronic Inc. Cap, Black; Colour Elma 040-6020

Description
CAP, BLACK; Colour:Black; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:30.3mm; Knob / Dial Height - Metric:6mm; Knob / Dial Style:Round; Knob Diameter:36mm;RoHS Compliant: Yes
Datasheet
Description
CAP, BLACK; Colour:Black; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:30.3mm; Knob / Dial Height - Metric:6mm; Knob / Dial Style:Round; Knob Diameter:36mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Black; Colour Elma - 01M9663 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Black; Colour Elma
01M9663
Cap, Black; Colour Elma 01M9663
CAP, BLACK; Colour:Black; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:30.3mm; Knob / Dial Height - Metric:6mm; Knob / Dial Style:Round; Knob Diameter:36mm;RoHS Compliant: Yes

CAP, BLACK; Colour:Black; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:30.3mm; Knob / Dial Height - Metric:6mm; Knob / Dial Style:Round; Knob Diameter:36mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 01M9663
Product Name Cap, Black; Colour Elma
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Handle - AGS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black / Orange
Handle Material Plastic
View Details
Oval Aluminum Handle - 544 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Handle Length 4 inches (102 mm)
Screw Thread Specifications 10-32
View Details
3 suppliers
Aluminum and Malleable Offset Handles - 30101 - Jergens, Inc.
Specs
Colors / Finishes Available Mill
Handle Material Metal
Material Description Malleable
View Details