ELMA Electronic Inc. Cap, Red; Colour Elma 040-5030

Description
CAP, RED; Colour:Red; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:23.5mm; Knob / Dial Height - Metric:5.6mm; Knob / Dial Style:Round; Knob Diameter:28mm; RoHS Compliant: Yes
Datasheet
Description
CAP, RED; Colour:Red; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:23.5mm; Knob / Dial Height - Metric:5.6mm; Knob / Dial Style:Round; Knob Diameter:28mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Red; Colour Elma - 01M9661 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Red; Colour Elma
01M9661
Cap, Red; Colour Elma 01M9661
CAP, RED; Colour:Red; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:23.5mm; Knob / Dial Height - Metric:5.6mm; Knob / Dial Style:Round; Knob Diameter:28mm; RoHS Compliant: Yes

CAP, RED; Colour:Red; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:23.5mm; Knob / Dial Height - Metric:5.6mm; Knob / Dial Style:Round; Knob Diameter:28mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 01M9661
Product Name Cap, Red; Colour Elma
Unlock Full Specs
to access all available technical data

Similar Products