ELMA Electronic Inc. Cap, Grey; Colour Elma 040-4010

Description
CAP, GREY; Colour:Grey; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:17.5mm; Knob / Dial Height - Metric:5.4mm; Knob / Dial Style:Round; Knob Diameter:21mm;RoHS Compliant: Yes
Datasheet
Description
CAP, GREY; Colour:Grey; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:17.5mm; Knob / Dial Height - Metric:5.4mm; Knob / Dial Style:Round; Knob Diameter:21mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Grey; Colour Elma - 01M9655 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Grey; Colour Elma
01M9655
Cap, Grey; Colour Elma 01M9655
CAP, GREY; Colour:Grey; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:17.5mm; Knob / Dial Height - Metric:5.4mm; Knob / Dial Style:Round; Knob Diameter:21mm;RoHS Compliant: Yes

CAP, GREY; Colour:Grey; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:17.5mm; Knob / Dial Height - Metric:5.4mm; Knob / Dial Style:Round; Knob Diameter:21mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 01M9655
Product Name Cap, Grey; Colour Elma
Unlock Full Specs
to access all available technical data

Similar Products

4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
FLUSH PULL (STAINLESS STEEL CUP) - HH-KS114S - HH-KS114S - Sugatsune America, Inc.
Specs
Handle Type FlushPull; 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
Single Pointer Control Knob - 8567 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Drawer Handles & Cabinet Handles - 2565562 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Material Description Steel
Height 1.3 inches (33 mm)
Handle Length 0.3937 inches (10 mm)
View Details
2 suppliers