ELMA Electronic Inc. Cap, Blue; Colour Elma 040-3040

Description
CAP, BLUE; Colour:Blue; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:11mm; Knob / Dial Height - Metric:4.8mm; Knob / Dial Style:Round; Knob Diameter:14.5mm;RoHS Compliant: Yes
Datasheet
Description
CAP, BLUE; Colour:Blue; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:11mm; Knob / Dial Height - Metric:4.8mm; Knob / Dial Style:Round; Knob Diameter:14.5mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Blue; Colour Elma - 01M9652 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Blue; Colour Elma
01M9652
Cap, Blue; Colour Elma 01M9652
CAP, BLUE; Colour:Blue; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:11mm; Knob / Dial Height - Metric:4.8mm; Knob / Dial Style:Round; Knob Diameter:14.5mm;RoHS Compliant: Yes

CAP, BLUE; Colour:Blue; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:11mm; Knob / Dial Height - Metric:4.8mm; Knob / Dial Style:Round; Knob Diameter:14.5mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 01M9652
Product Name Cap, Blue; Colour Elma
Unlock Full Specs
to access all available technical data

Similar Products