ELMA Electronic Inc. Cap, Grey; Colour Elma 040-3010

Description
CAP, GREY; Colour:Grey; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:11mm; Knob / Dial Height - Metric:4.8mm; Knob / Dial Style:Round; Knob Diameter:14.5mm;RoHS Compliant: Yes
Datasheet
Description
CAP, GREY; Colour:Grey; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:11mm; Knob / Dial Height - Metric:4.8mm; Knob / Dial Style:Round; Knob Diameter:14.5mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Grey; Colour Elma - 01M9649 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Grey; Colour Elma
01M9649
Cap, Grey; Colour Elma 01M9649
CAP, GREY; Colour:Grey; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:11mm; Knob / Dial Height - Metric:4.8mm; Knob / Dial Style:Round; Knob Diameter:14.5mm;RoHS Compliant: Yes

CAP, GREY; Colour:Grey; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:11mm; Knob / Dial Height - Metric:4.8mm; Knob / Dial Style:Round; Knob Diameter:14.5mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 01M9649
Product Name Cap, Grey; Colour Elma
Unlock Full Specs
to access all available technical data

Similar Products

Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Dust Cap - HD30 Series - HDC34-24 - LADD Distribution
Specs
Shape / Application Round
Material Aluminum
View Details
2 suppliers